Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S20F780C7 EP1S20F780C7

Description
Manufacturer: Altera Win Source Part Number: 084414-EP1S20F780C7 Mounting: SMD (SMT) Number of I/O: 586 Number of LABs/CLBs: 1846 Number of Logic Elements/Cells: 18460 Total RAM Bits: 1669248 Family Name: EP1S20 Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 780-FBGA (29x29) Supply Voltage - Operating: 1.425 V to 1.575 V Alternative Parts (Cross-Reference): EP1S20F780C7N; EP1S20F780I7N; EP1S20F780I7; EP1S20F780I7ES ; Introduction Date: September 06, 2001 ECCN: 3A991 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 084414-EP1S20F780C7 Mounting: SMD (SMT) Number of I/O: 586 Number of LABs/CLBs: 1846 Number of Logic Elements/Cells: 18460 Total RAM Bits: 1669248 Family Name: EP1S20 Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 780-FBGA (29x29) Supply Voltage - Operating: 1.425 V to 1.575 V Alternative Parts (Cross-Reference): EP1S20F780C7N; EP1S20F780I7N; EP1S20F780I7; EP1S20F780I7ES ; Introduction Date: September 06, 2001 ECCN: 3A991 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S20F780C7 - 084414-EP1S20F780C7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S20F780C7
084414-EP1S20F780C7
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S20F780C7 084414-EP1S20F780C7
Manufacturer: Altera Win Source Part Number: 084414-EP1S20F780C7 Mounting: SMD (SMT) Number of I/O: 586 Number of LABs/CLBs: 1846 Number of Logic Elements/Cells: 18460 Total RAM Bits: 1669248 Family Name: EP1S20 Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 780-FBGA (29x29) Supply Voltage - Operating: 1.425 V to 1.575 V Alternative Parts (Cross-Reference): EP1S20F780C7N; EP1S20F780I7N; EP1S20F780I7; EP1S20F780I7ES ; Introduction Date: September 06, 2001 ECCN: 3A991 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 084414-EP1S20F780C7
Mounting: SMD (SMT)
Number of I/O: 586
Number of LABs/CLBs: 1846
Number of Logic Elements/Cells: 18460
Total RAM Bits: 1669248
Family Name: EP1S20
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 780-FBGA (29x29)
Supply Voltage - Operating: 1.425 V to 1.575 V
Alternative Parts (Cross-Reference): EP1S20F780C7N; EP1S20F780I7N; EP1S20F780I7; EP1S20F780I7ES ;
Introduction Date: September 06, 2001
ECCN: 3A991
Country of Origin: Republic of Korea
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP1S20F780C7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP1S20F780C7
FPGA Programmable Logic Device 696-EP1S20F780C7
Field Programmable Gate Array, 2132 CLBs, 18460-Cell, CMOS, PBGA780, 29 X 29 MM, 1 MM PITCH, FBGA-780 Product overview: EP1S20F780C7 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S20F780C7 can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 2132 CLBs, 18460-Cell, CMOS, PBGA780, 29 X 29 MM, 1 MM PITCH, FBGA-780 Product overview: EP1S20F780C7 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S20F780C7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-1116-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1116-ND
FPGAs (Field Programmable Gate Array) 544-1116-ND
Stratix® Field Programmable Gate Array (FPGA) IC 586 1669248 18460 780-BBGA, FCBGA

Stratix® Field Programmable Gate Array (FPGA) IC 586 1669248 18460 780-BBGA, FCBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP1S20F780C7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1S20F780C7
FPGAs (Field Programmable Gate Array) EP1S20F780C7
Stratix® Field Programmable Gate Array (FPGA) IC 586 1669248 18460 780-BBGA, FCBGA

Stratix® Field Programmable Gate Array (FPGA) IC 586 1669248 18460 780-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1S20F780C7 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1S20F780C7
Embedded - FPGAs (Field Programmable Gate Array) EP1S20F780C7
IC FPGA 586 I/O 780FBGA

IC FPGA 586 I/O 780FBGA

Supplier's Site Datasheet
FPGA 18460 Cells 420.17MHz 130nm Technology 1.5V 780-Pin FC-FBGA - EP1S20F780C7 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 18460 Cells 420.17MHz 130nm Technology 1.5V 780-Pin FC-FBGA
EP1S20F780C7
FPGA 18460 Cells 420.17MHz 130nm Technology 1.5V 780-Pin FC-FBGA EP1S20F780C7
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1S20F780C7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1S20F780C7
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1S20F780C7
IC FPGA 586 I/O 780FBGA

IC FPGA 586 I/O 780FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 084414-EP1S20F780C7 696-EP1S20F780C7 544-1116-ND EP1S20F780C7 EP1S20F780C7 EP1S20F780C7 EP1S20F780C7
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S20F780C7 FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA 18460 Cells 420.17MHz 130nm Technology 1.5V 780-Pin FC-FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 18460 18460 18460
Package Type Other; 780-FBGA (29x29) Other; 780-BBGA, FCBGA Other; 780-BBGA, FCBGA Other; FC-FBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.425 V ~ 1.575 V Other; 1.5 Other; 1.425V ~ 1.575V Other
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details