Intel Corporation FPGAs (Field Programmable Gate Array) EP1S20F672I7

Description
Stratix® Field Programmable Gate Array (FPGA) IC 426 1669248 18460 672-BBGA
Request a Quote Datasheet
Description
Stratix® Field Programmable Gate Array (FPGA) IC 426 1669248 18460 672-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EP1S20F672I7-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP1S20F672I7-ND
FPGAs (Field Programmable Gate Array) EP1S20F672I7-ND
Stratix® Field Programmable Gate Array (FPGA) IC 426 1669248 18460 672-BBGA

Stratix® Field Programmable Gate Array (FPGA) IC 426 1669248 18460 672-BBGA

Buy Now Datasheet
BGA FPGA Programmable Logic Device - 696-EP1S20F672I7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
BGA FPGA Programmable Logic Device
696-EP1S20F672I7
BGA FPGA Programmable Logic Device 696-EP1S20F672I7
Field Programmable Gate Array, 18460-Cell, CMOS, PBGA672, 35 X 35 MM, 1.27 MM PITCH, BGA-672 Product overview: EP1S20F672I7 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S20F672I7 can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 18460-Cell, CMOS, PBGA672, 35 X 35 MM, 1.27 MM PITCH, BGA-672 Product overview: EP1S20F672I7 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S20F672I7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1010310-EP1S20F672I7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1010310-EP1S20F672I7
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1010310-EP1S20F672I7
Win Source Part Number: 1010310-EP1S20F672I7 Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Stratix® Package: Tray Standard Package: 40 Mounting: SMD (SMT) Number of I/O: 426 Number of LABs/CLBs: 1846 Number of Logic Elements/Cells: 18460 Total RAM Bits: 1669248 Voltage - Supply: 1.425V ~ 1.575V Package / Case: 672-BBGA Supplier Device Package: 672-FBGA (27x27) Temperature Range - Operating: -40°C ~ 100°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: 969415 Base Product Number: EP1S20 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1010310-EP1S20F672I7
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Stratix®
Package: Tray
Standard Package: 40
Mounting: SMD (SMT)
Number of I/O: 426
Number of LABs/CLBs: 1846
Number of Logic Elements/Cells: 18460
Total RAM Bits: 1669248
Voltage - Supply: 1.425V ~ 1.575V
Package / Case: 672-BBGA
Supplier Device Package: 672-FBGA (27x27)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 969415
Base Product Number: EP1S20
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1S20F672I7 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1S20F672I7
Embedded - FPGAs (Field Programmable Gate Array) EP1S20F672I7
IC FPGA 426 I/O 672FBGA

IC FPGA 426 I/O 672FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1S20F672I7 - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP1S20F672I7
FPGAs (Field Programmable Gate Array) EP1S20F672I7
IC FPGA 426 I/O 672FBGA

IC FPGA 426 I/O 672FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1S20F672I7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1S20F672I7
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1S20F672I7
IC FPGA 426 I/O 672FBGA

IC FPGA 426 I/O 672FBGA

Supplier's Site
FPGA 18460 Cells 420.17MHz 0.13um (CMOS) Technology 1.5V 672-Pin FBGA - EP1S20F672I7 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 18460 Cells 420.17MHz 0.13um (CMOS) Technology 1.5V 672-Pin FBGA
EP1S20F672I7
FPGA 18460 Cells 420.17MHz 0.13um (CMOS) Technology 1.5V 672-Pin FBGA EP1S20F672I7
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1S20F672I7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1S20F672I7
FPGAs (Field Programmable Gate Array) EP1S20F672I7
Stratix® Field Programmable Gate Array (FPGA) IC 426 1669248 18460 672-BBGA

Stratix® Field Programmable Gate Array (FPGA) IC 426 1669248 18460 672-BBGA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EP1S20F672I7-ND 696-EP1S20F672I7 1010310-EP1S20F672I7 EP1S20F672I7 EP1S20F672I7 EP1S20F672I7 EP1S20F672I7 EP1S20F672I7
Product Name FPGAs (Field Programmable Gate Array) BGA FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 18460 Cells 420.17MHz 0.13um (CMOS) Technology 1.5V 672-Pin FBGA FPGAs (Field Programmable Gate Array)
Package Type Other; 672-BBGA Other; 672-BBGA Other; FBGA Other; 672-BBGA
Pins 672
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.5 Other; 1.425V ~ 1.575V Other; 1.425V ~ 1.575V Other; 1.425V ~ 1.575V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25DF1020C7 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 25660
User I/Os 607 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details