Intel Corporation FPGAs (Field Programmable Gate Array) EP1S20F672C7N

Description
Stratix® Field Programmable Gate Array (FPGA) IC 426 1669248 18460 672-BBGA
Request a Quote Datasheet
Description
Stratix® Field Programmable Gate Array (FPGA) IC 426 1669248 18460 672-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-1854-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1854-ND
FPGAs (Field Programmable Gate Array) 544-1854-ND
Stratix® Field Programmable Gate Array (FPGA) IC 426 1669248 18460 672-BBGA

Stratix® Field Programmable Gate Array (FPGA) IC 426 1669248 18460 672-BBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S20F672C7N - 015406-EP1S20F672C7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S20F672C7N
015406-EP1S20F672C7N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S20F672C7N 015406-EP1S20F672C7N
Manufacturer: Altera Win Source Part Number: 015406-EP1S20F672C7N Mounting: SMD (SMT) Number of I/O: 426 Number of LABs/CLBs: 1846 Number of Logic Elements/Cells: 18460 Total RAM Bits: 1669248 Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 672-FBGA (27x27) Supply Voltage - Operating: 1.425 V to 1.575 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 015406-EP1S20F672C7N
Mounting: SMD (SMT)
Number of I/O: 426
Number of LABs/CLBs: 1846
Number of Logic Elements/Cells: 18460
Total RAM Bits: 1669248
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 672-FBGA (27x27)
Supply Voltage - Operating: 1.425 V to 1.575 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
BGA FPGA Programmable Logic Device - 696-EP1S20F672C7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
BGA FPGA Programmable Logic Device
696-EP1S20F672C7N
BGA FPGA Programmable Logic Device 696-EP1S20F672C7N
Field Programmable Gate Array, 2132 CLBs, 18460-Cell, CMOS, PBGA672, 35 X 35 MM, 1.27 MM PITCH, LEAD FREE, BGA-672 Product overview: EP1S20F672C7N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S20F672C7N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 2132 CLBs, 18460-Cell, CMOS, PBGA672, 35 X 35 MM, 1.27 MM PITCH, LEAD FREE, BGA-672 Product overview: EP1S20F672C7N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S20F672C7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1S20F672C7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1S20F672C7N
Embedded - FPGAs (Field Programmable Gate Array) EP1S20F672C7N
IC FPGA 426 I/O 672FBGA

IC FPGA 426 I/O 672FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1S20F672C7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1S20F672C7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1S20F672C7N
IC FPGA 426 I/O 672FBGA

IC FPGA 426 I/O 672FBGA

Supplier's Site
FPGA 18460 Cells 420.17MHz 0.13um (CMOS) Technology 1.5V 672-Pin FBGA - EP1S20F672C7N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 18460 Cells 420.17MHz 0.13um (CMOS) Technology 1.5V 672-Pin FBGA
EP1S20F672C7N
FPGA 18460 Cells 420.17MHz 0.13um (CMOS) Technology 1.5V 672-Pin FBGA EP1S20F672C7N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1S20F672C7N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP1S20F672C7N
FPGAs (Field Programmable Gate Array) EP1S20F672C7N
IC FPGA 426 I/O 672FBGA

IC FPGA 426 I/O 672FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1S20F672C7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1S20F672C7N
FPGAs (Field Programmable Gate Array) EP1S20F672C7N
Stratix® Field Programmable Gate Array (FPGA) IC 426 1669248 18460 672-BBGA

Stratix® Field Programmable Gate Array (FPGA) IC 426 1669248 18460 672-BBGA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-1854-ND 015406-EP1S20F672C7N 696-EP1S20F672C7N EP1S20F672C7N EP1S20F672C7N EP1S20F672C7N EP1S20F672C7N EP1S20F672C7N
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S20F672C7N BGA FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 18460 Cells 420.17MHz 0.13um (CMOS) Technology 1.5V 672-Pin FBGA FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 672-BBGA Other; 672-FBGA (27x27) Other; FBGA Other; FBGA Other; 672-BBGA Other; 672-BBGA
Pins 672
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 18460 18460 18460 18460
Supply Voltage Other; 1.425 V ~ 1.575 V Other; 1.5V Other; 1.425V ~ 1.575V Other; 1.425V ~ 1.575V
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details