Intel Corporation FPGA Programmable Logic Device EP1S20F484I6N

Description
Field Programmable Gate Array, 18460-Cell, CMOS, PBGA484, 23 X 23 MM, 1 MM PITCH, LEAD FREE, FBGA-484 Product overview: EP1S20F484I6N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S20F484I6N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 18460-Cell, CMOS, PBGA484, 23 X 23 MM, 1 MM PITCH, LEAD FREE, FBGA-484 Product overview: EP1S20F484I6N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S20F484I6N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EP1S20F484I6N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP1S20F484I6N
FPGA Programmable Logic Device 696-EP1S20F484I6N
Field Programmable Gate Array, 18460-Cell, CMOS, PBGA484, 23 X 23 MM, 1 MM PITCH, LEAD FREE, FBGA-484 Product overview: EP1S20F484I6N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S20F484I6N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 18460-Cell, CMOS, PBGA484, 23 X 23 MM, 1 MM PITCH, LEAD FREE, FBGA-484 Product overview: EP1S20F484I6N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S20F484I6N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S20F484I6N - 084388-EP1S20F484I6N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S20F484I6N
084388-EP1S20F484I6N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S20F484I6N 084388-EP1S20F484I6N
Manufacturer: Altera Win Source Part Number: 084388-EP1S20F484I6N Mounting: SMD (SMT) Number of I/O: 361 Number of LABs/CLBs: 1846 Number of Logic Elements/Cells: 18460 Total RAM Bits: 1669248 Family Name: EP1S20 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 484-FBGA (23x23) Supply Voltage - Operating: 1.425 V to 1.575 V Alternative Parts (Cross-Reference): P1AFS1500-2FGG484PP; M7A3PE3000-FGG484I; P1AFS1500-2FGG484ES ; P1AFS1500-2FG484; Introduction Date: August 02, 2002 ECCN: 3A991 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 084388-EP1S20F484I6N
Mounting: SMD (SMT)
Number of I/O: 361
Number of LABs/CLBs: 1846
Number of Logic Elements/Cells: 18460
Total RAM Bits: 1669248
Family Name: EP1S20
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 484-FBGA (23x23)
Supply Voltage - Operating: 1.425 V to 1.575 V
Alternative Parts (Cross-Reference): P1AFS1500-2FGG484PP; M7A3PE3000-FGG484I; P1AFS1500-2FGG484ES ; P1AFS1500-2FG484;
Introduction Date: August 02, 2002
ECCN: 3A991
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP1S20F484I6N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP1S20F484I6N-ND
FPGAs (Field Programmable Gate Array) EP1S20F484I6N-ND
Stratix® Field Programmable Gate Array (FPGA) IC 361 1669248 18460 484-BBGA, FCBGA

Stratix® Field Programmable Gate Array (FPGA) IC 361 1669248 18460 484-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1S20F484I6N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1S20F484I6N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1S20F484I6N
IC FPGA 361 I/O 484FBGA

IC FPGA 361 I/O 484FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP1S20F484I6N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1S20F484I6N
FPGAs (Field Programmable Gate Array) EP1S20F484I6N
Stratix® Field Programmable Gate Array (FPGA) IC 361 1669248 18460 484-BBGA, FCBGA

Stratix® Field Programmable Gate Array (FPGA) IC 361 1669248 18460 484-BBGA, FCBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP1S20F484I6N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP1S20F484I6N
FPGAs (Field Programmable Gate Array) EP1S20F484I6N
IC FPGA 361 I/O 484FBGA

IC FPGA 361 I/O 484FBGA

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1S20F484I6N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1S20F484I6N
Embedded - FPGAs (Field Programmable Gate Array) EP1S20F484I6N
IC FPGA 361 I/O 484FBGA

IC FPGA 361 I/O 484FBGA

Supplier's Site Datasheet
FPGA 18460 Cells 450.05MHz 0.13um (CMOS) Technology 1.5V 484-Pin FC-FBGA - EP1S20F484I6N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 18460 Cells 450.05MHz 0.13um (CMOS) Technology 1.5V 484-Pin FC-FBGA
EP1S20F484I6N
FPGA 18460 Cells 450.05MHz 0.13um (CMOS) Technology 1.5V 484-Pin FC-FBGA EP1S20F484I6N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP1S20F484I6N 084388-EP1S20F484I6N EP1S20F484I6N-ND EP1S20F484I6N EP1S20F484I6N EP1S20F484I6N EP1S20F484I6N EP1S20F484I6N
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S20F484I6N FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA 18460 Cells 450.05MHz 0.13um (CMOS) Technology 1.5V 484-Pin FC-FBGA
Supply Voltage Other; 1.5 Other; 1.425 V ~ 1.575 V Other Other; 1.425V ~ 1.575V Other; 1.425V ~ 1.575V
Logic Cells / Logic Blocks 18460 18460 18460
Package Type Other; 484-FBGA (23x23) Other; 484-BBGA, FCBGA Other; 484-BBGA, FCBGA Other; 484-BBGA, FCBGA Other; FC-FBGA
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Memory - Configuration Proms for FPGAs - EPC1064VTC32 - 870584-EPC1064VTC32 - Win Source Electronics
Specs
Package Type QFP; TQFP; Other; 32-TQFP (7x7)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details