Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S20F484C7N EP1S20F484C7N

Description
Manufacturer: Altera Win Source Part Number: 139496-EP1S20F484C7N Mounting: SMD (SMT) Number of I/O: 361 Number of LABs/CLBs: 1846 Number of Logic Elements/Cells: 18460 Total RAM Bits: 1669248 Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 484-FBGA (23x23) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 139496-EP1S20F484C7N Mounting: SMD (SMT) Number of I/O: 361 Number of LABs/CLBs: 1846 Number of Logic Elements/Cells: 18460 Total RAM Bits: 1669248 Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 484-FBGA (23x23) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S20F484C7N - 139496-EP1S20F484C7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S20F484C7N
139496-EP1S20F484C7N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S20F484C7N 139496-EP1S20F484C7N
Manufacturer: Altera Win Source Part Number: 139496-EP1S20F484C7N Mounting: SMD (SMT) Number of I/O: 361 Number of LABs/CLBs: 1846 Number of Logic Elements/Cells: 18460 Total RAM Bits: 1669248 Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 484-FBGA (23x23) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 139496-EP1S20F484C7N
Mounting: SMD (SMT)
Number of I/O: 361
Number of LABs/CLBs: 1846
Number of Logic Elements/Cells: 18460
Total RAM Bits: 1669248
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 484-FBGA (23x23)
Supply Voltage - Operating: 1.425 V to 1.575 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP1S20F484C7N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP1S20F484C7N-ND
FPGAs (Field Programmable Gate Array) EP1S20F484C7N-ND
Stratix® Field Programmable Gate Array (FPGA) IC 361 1669248 18460 484-BBGA, FCBGA

Stratix® Field Programmable Gate Array (FPGA) IC 361 1669248 18460 484-BBGA, FCBGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP1S20F484C7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP1S20F484C7N
FPGA Programmable Logic Device 696-EP1S20F484C7N
Field Programmable Gate Array, 2132 CLBs, 18460-Cell, CMOS, PBGA484, 23 X 23 MM, 1 MM PITCH, LEAD FREE, FBGA-484 Product overview: EP1S20F484C7N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S20F484C7N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 2132 CLBs, 18460-Cell, CMOS, PBGA484, 23 X 23 MM, 1 MM PITCH, LEAD FREE, FBGA-484 Product overview: EP1S20F484C7N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S20F484C7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGA 18460 Cells 420.17MHz 0.13um (CMOS) Technology 1.5V 484-Pin FC-FBGA - EP1S20F484C7N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 18460 Cells 420.17MHz 0.13um (CMOS) Technology 1.5V 484-Pin FC-FBGA
EP1S20F484C7N
FPGA 18460 Cells 420.17MHz 0.13um (CMOS) Technology 1.5V 484-Pin FC-FBGA EP1S20F484C7N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1S20F484C7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1S20F484C7N
FPGAs (Field Programmable Gate Array) EP1S20F484C7N
Stratix® Field Programmable Gate Array (FPGA) IC 361 1669248 18460 484-BBGA, FCBGA

Stratix® Field Programmable Gate Array (FPGA) IC 361 1669248 18460 484-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1S20F484C7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1S20F484C7N
Embedded - FPGAs (Field Programmable Gate Array) EP1S20F484C7N
IC FPGA 361 I/O 484FBGA

IC FPGA 361 I/O 484FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1S20F484C7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1S20F484C7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1S20F484C7N
IC FPGA 361 I/O 484FBGA

IC FPGA 361 I/O 484FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 139496-EP1S20F484C7N EP1S20F484C7N-ND 696-EP1S20F484C7N EP1S20F484C7N EP1S20F484C7N EP1S20F484C7N EP1S20F484C7N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S20F484C7N FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGA 18460 Cells 420.17MHz 0.13um (CMOS) Technology 1.5V 484-Pin FC-FBGA FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 18460 18460 18460 18460
Package Type Other; 484-FBGA (23x23) Other; 484-BBGA, FCBGA Other; FBGA Other; FC-FBGA Other; 484-BBGA, FCBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.425 V ~ 1.575 V Other; 1.5V Other; 1.425V ~ 1.575V
Pins 484
Unlock Full Specs
to access all available technical data