Intel Corporation BGA FPGA Programmable Logic Device EP1S20B672C7

Description
Field Programmable Gate Array, 2132 CLBs, 18460-Cell, CMOS, PBGA672, 35 X 35 MM, 1.27 MM PITCH, BGA-672 Product overview: EP1S20B672C7 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S20B672C7 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Field Programmable Gate Array, 2132 CLBs, 18460-Cell, CMOS, PBGA672, 35 X 35 MM, 1.27 MM PITCH, BGA-672 Product overview: EP1S20B672C7 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S20B672C7 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EP1S20B672C7 is a Field Programmable Gate Array (FPGA) from the Stratix series, manufactured by Intel. It features a 672-BBGA package and supports a wide operating temperature range of 0°C to 85°C. This FPGA offers 426 input/output pins, making it suitable for applications requiring extensive connectivity. The part is classified as obsolete, which may affect availability and support. It is designed for surface mount applications and comes in trays with 24 units per package. The device is categorized under integrated circuits and has a moderate popularity level in the market. Engineers should consider the obsolescence status and ensure compatibility with their project requirements before purchasing.

Datasheet Summary
Powered by GS/AI

The EP1S20B672C7 is a Field Programmable Gate Array (FPGA) from the Stratix series, manufactured by Intel. It features a 672-BBGA package and supports a wide operating temperature range of 0°C to 85°C. This FPGA offers 426 input/output pins, making it suitable for applications requiring extensive connectivity. The part is classified as obsolete, which may affect availability and support. It is designed for surface mount applications and comes in trays with 24 units per package. The device is categorized under integrated circuits and has a moderate popularity level in the market. Engineers should consider the obsolescence status and ensure compatibility with their project requirements before purchasing.

Suppliers

Company
Product
Description
Supplier Links
BGA FPGA Programmable Logic Device - 696-EP1S20B672C7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
BGA FPGA Programmable Logic Device
696-EP1S20B672C7
BGA FPGA Programmable Logic Device 696-EP1S20B672C7
Field Programmable Gate Array, 2132 CLBs, 18460-Cell, CMOS, PBGA672, 35 X 35 MM, 1.27 MM PITCH, BGA-672 Product overview: EP1S20B672C7 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S20B672C7 can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 2132 CLBs, 18460-Cell, CMOS, PBGA672, 35 X 35 MM, 1.27 MM PITCH, BGA-672 Product overview: EP1S20B672C7 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S20B672C7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1S20B672C7-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP1S20B672C7-ND
FPGAs (Field Programmable Gate Array) EP1S20B672C7-ND
Stratix® Field Programmable Gate Array (FPGA) IC 426 1669248 18460 672-BBGA

Stratix® Field Programmable Gate Array (FPGA) IC 426 1669248 18460 672-BBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S20B672C7 - 918113-EP1S20B672C7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S20B672C7
918113-EP1S20B672C7
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S20B672C7 918113-EP1S20B672C7
Manufacturer: Intel Win Source Part Number: 918113-EP1S20B672C7 Series: Stratix® Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 426 1669248 18460 672-BBGA Package: Tray Package: 672-BBGA Mounting: Surface Mount Number of I/O: 426 Part Status: Obsolete Family Name: EP1S20 Categories: Integrated Circuits (ICs) Case / Package: 672-BGA (35x35) ECCN: 3A001A2A Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 918113-EP1S20B672C7
Series: Stratix®
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 426 1669248 18460 672-BBGA
Package: Tray
Package: 672-BBGA
Mounting: Surface Mount
Number of I/O: 426
Part Status: Obsolete
Family Name: EP1S20
Categories: Integrated Circuits (ICs)
Case / Package: 672-BGA (35x35)
ECCN: 3A001A2A
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 24
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGA 18460 Cells 420.17MHz 0.13um (CMOS) Technology 1.5V 672-Pin BGA - EP1S20B672C7 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 18460 Cells 420.17MHz 0.13um (CMOS) Technology 1.5V 672-Pin BGA
EP1S20B672C7
FPGA 18460 Cells 420.17MHz 0.13um (CMOS) Technology 1.5V 672-Pin BGA EP1S20B672C7
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1S20B672C7 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1S20B672C7
Embedded - FPGAs (Field Programmable Gate Array) EP1S20B672C7
IC FPGA 426 I/O 672BGA

IC FPGA 426 I/O 672BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1S20B672C7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1S20B672C7
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1S20B672C7
IC FPGA 426 I/O 672BGA

IC FPGA 426 I/O 672BGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP1S20B672C7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1S20B672C7
FPGAs (Field Programmable Gate Array) EP1S20B672C7
Stratix® Field Programmable Gate Array (FPGA) IC 426 1669248 18460 672-BBGA

Stratix® Field Programmable Gate Array (FPGA) IC 426 1669248 18460 672-BBGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Karl Kruse GmbH & Co. KG Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP1S20B672C7 EP1S20B672C7-ND 918113-EP1S20B672C7 EP1S20B672C7 EP1S20B672C7 EP1S20B672C7 EP1S20B672C7
Product Name BGA FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S20B672C7 FPGA 18460 Cells 420.17MHz 0.13um (CMOS) Technology 1.5V 672-Pin BGA Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.5 Other Other; 1.425V ~ 1.575V
Package Type Other; 672-BBGA Other; 672-BGA (35x35) Other; BGA Other; 672-BBGA
Pins 672
Unlock Full Specs
to access all available technical data