Intel Corporation 420.17MHz 1.5V FPGA Programmable Logic Device EP1S10F780C7ES

Description
FPGA Stratix® Family 10570 Cells 420.17MHz 130nm Technology 1.5V 780-Pin FC-FBGA Product overview: EP1S10F780C7ES from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420.17MHz, 1.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 420.17MHz, 1.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S10F780C7ES can be used for catalog matching and distributor lookup.
Request a Quote
Description
FPGA Stratix® Family 10570 Cells 420.17MHz 130nm Technology 1.5V 780-Pin FC-FBGA Product overview: EP1S10F780C7ES from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420.17MHz, 1.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 420.17MHz, 1.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S10F780C7ES can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
420.17MHz 1.5V FPGA Programmable Logic Device - 696-EP1S10F780C7ES - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
420.17MHz 1.5V FPGA Programmable Logic Device
696-EP1S10F780C7ES
420.17MHz 1.5V FPGA Programmable Logic Device 696-EP1S10F780C7ES
FPGA Stratix® Family 10570 Cells 420.17MHz 130nm Technology 1.5V 780-Pin FC-FBGA Product overview: EP1S10F780C7ES from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420.17MHz, 1.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 420.17MHz, 1.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S10F780C7ES can be used for catalog matching and distributor lookup.

FPGA Stratix® Family 10570 Cells 420.17MHz 130nm Technology 1.5V 780-Pin FC-FBGA Product overview: EP1S10F780C7ES from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420.17MHz, 1.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 420.17MHz, 1.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S10F780C7ES can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S10F780C7ES - 1230994-EP1S10F780C7ES - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S10F780C7ES
1230994-EP1S10F780C7ES
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S10F780C7ES 1230994-EP1S10F780C7ES
Manufacturer: Intel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1230994-EP1S10F780C7 ES Frequency: 420.17 MHz Operating Supply Voltage: 1.5 V RAM Size: 112.4 kB Number of Pins: 780 Number of Logic Elements/Cells: 10570 Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: FBGA Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 1.575 V Min Supply Voltage: 1.425 V Number of Logic Blocks (LABs): 10570 Max Operating Temperature: 85 °C

Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1230994-EP1S10F780C7ES
Frequency: 420.17 MHz
Operating Supply Voltage: 1.5 V
RAM Size: 112.4 kB
Number of Pins: 780
Number of Logic Elements/Cells: 10570
Categories: Embedded - FPGAs(Field Programmable GateArray)
Case / Package: FBGA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 1.575 V
Min Supply Voltage: 1.425 V
Number of Logic Blocks (LABs): 10570
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP1S10F780C7ES 1230994-EP1S10F780C7ES
Product Name 420.17MHz 1.5V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S10F780C7ES
Logic Cells / Logic Blocks 10570 10570
Package Type Other; FBGA Other; FBGA
Pins 780 780
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details