Intel Corporation FPGAs (Field Programmable Gate Array) EP1S10F780C7

Description
Stratix® Field Programmable Gate Array (FPGA) IC 426 920448 10570 780-BBGA
Request a Quote
Description
Stratix® Field Programmable Gate Array (FPGA) IC 426 920448 10570 780-BBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EP1S10F780C7 is a Field Programmable Gate Array (FPGA) from Lingto Electronic Limited, designed for high-performance applications. It features 426 input/output pins and is packaged in a 780-ball Fine Pitch Ball Grid Array (FBGA) format, which facilitates efficient space utilization on PCBs. This FPGA is part of the Stratix family, known for its advanced architecture that includes Logic Array Blocks, TriMatrix memory, and support for various I/O standards. The device is suitable for applications requiring flexibility and reconfigurability, making it ideal for prototyping and custom hardware solutions. Its capabilities include high-speed processing and extensive memory options, which can be leveraged in complex digital designs.

Datasheet Summary
Powered by GS/AI

The EP1S10F780C7 is a Field Programmable Gate Array (FPGA) from Lingto Electronic Limited, designed for high-performance applications. It features 426 input/output pins and is packaged in a 780-ball Fine Pitch Ball Grid Array (FBGA) format, which facilitates efficient space utilization on PCBs. This FPGA is part of the Stratix family, known for its advanced architecture that includes Logic Array Blocks, TriMatrix memory, and support for various I/O standards. The device is suitable for applications requiring flexibility and reconfigurability, making it ideal for prototyping and custom hardware solutions. Its capabilities include high-speed processing and extensive memory options, which can be leveraged in complex digital designs.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-1112-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1112-ND
FPGAs (Field Programmable Gate Array) 544-1112-ND
Stratix® Field Programmable Gate Array (FPGA) IC 426 920448 10570 780-BBGA

Stratix® Field Programmable Gate Array (FPGA) IC 426 920448 10570 780-BBGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP1S10F780C7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP1S10F780C7
FPGA Programmable Logic Device 696-EP1S10F780C7
FPGA - Field Programmable Gate Array FPGA - Stratix I 1057 LABs 426 IOs Product overview: EP1S10F780C7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S10F780C7 can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array FPGA - Stratix I 1057 LABs 426 IOs Product overview: EP1S10F780C7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S10F780C7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S10F780C7 - 015403-EP1S10F780C7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S10F780C7
015403-EP1S10F780C7
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S10F780C7 015403-EP1S10F780C7
Manufacturer: Altera Win Source Part Number: 015403-EP1S10F780C7 Mounting: SMD (SMT) Number of I/O: 426 Number of LABs/CLBs: 1057 Number of Logic Elements/Cells: 10570 Total RAM Bits: 920448 Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 780-FBGA (29x29) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 015403-EP1S10F780C7
Mounting: SMD (SMT)
Number of I/O: 426
Number of LABs/CLBs: 1057
Number of Logic Elements/Cells: 10570
Total RAM Bits: 920448
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 780-FBGA (29x29)
Supply Voltage - Operating: 1.425 V to 1.575 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP1S10F780C7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1S10F780C7
FPGAs (Field Programmable Gate Array) EP1S10F780C7
Stratix® Field Programmable Gate Array (FPGA) IC 426 920448 10570 780-BBGA

Stratix® Field Programmable Gate Array (FPGA) IC 426 920448 10570 780-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1S10F780C7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1S10F780C7
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1S10F780C7
IC FPGA 426 I/O 780FBGA

IC FPGA 426 I/O 780FBGA

Supplier's Site
FPGA 10570 Cells 420.17MHz 0.13um (CMOS) Technology 1.5V 780-Pin FC-FBGA - EP1S10F780C7 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 10570 Cells 420.17MHz 0.13um (CMOS) Technology 1.5V 780-Pin FC-FBGA
EP1S10F780C7
FPGA 10570 Cells 420.17MHz 0.13um (CMOS) Technology 1.5V 780-Pin FC-FBGA EP1S10F780C7
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1S10F780C7 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1S10F780C7
Embedded - FPGAs (Field Programmable Gate Array) EP1S10F780C7
IC FPGA 426 I/O 780FBGA

IC FPGA 426 I/O 780FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-1112-ND 696-EP1S10F780C7 015403-EP1S10F780C7 EP1S10F780C7 EP1S10F780C7 EP1S10F780C7 EP1S10F780C7
Product Name FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S10F780C7 FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 10570 Cells 420.17MHz 0.13um (CMOS) Technology 1.5V 780-Pin FC-FBGA Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 780-BBGA Other; Tray Other; 780-FBGA (29x29) Other; 780-BBGA Other; FC-FBGA
Pins 780
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Internal Frequency 66 MHz
User I/Os 426 pins 426 pins 426 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K100EBC356-2 - Lingto Electronic Limited
Specs
System Gates 263000
Logic Cells / Logic Blocks 4160
User I/Os 246 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details