FPGA Stratix® Family 10570 Cells 450.05MHz 130nm Technology 1.5V 780-Pin FC-FBGA Product overview: EP1S10F780C6 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450.05MHz, 1.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 450.05MHz, 1.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S10F780C6 can be used for catalog matching and distributor lookup.
Stratix® Field Programmable Gate Array (FPGA) IC 426 920448 10570 780-BBGA
Manufacturer: Altera
Win Source Part Number: 1172111-EP1S10F780C6
Manufacturer Homepage: www.altera.com
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Stratix® Field Programmable Gate Array (FPGA) IC 426 920448 10570 780-BBGA
IC FPGA 426 I/O 780FBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC FPGA 426 I/O 780FBGA
IC FPGA 426 I/O 780FBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-EP1S10F780C6 | 544-1111-ND | 1172111-EP1S10F780C6 | EP1S10F780C6 | EP1S10F780C6 | EP1S10F780C6 | EP1S10F780C6 | EP1S10F780C6 |
| Product Name | 450.05MHz 1.5V FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S10F780C6 | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA 10570 Cells 450.05MHz 0.13um (CMOS) Technology 1.5V 780-Pin FC-FBGA | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Pins | 780 | 780 | ||||||
| Package Type | Other; 780-BBGA | Other; 780-BBGA | Other; 780-BBGA | Other; FC-FBGA | ||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |||||
| Logic Cells / Logic Blocks | 10570 | 10570 |