Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S10F780C5N EP1S10F780C5N

Description
Manufacturer: Altera Win Source Part Number: 203670-EP1S10F780C5N Mounting: SMD (SMT) Number of I/O: 426 Number of LABs/CLBs: 1057 Number of Logic Elements/Cells: 10570 Total RAM Bits: 920448 Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 780-FBGA (29x29) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Altera Win Source Part Number: 203670-EP1S10F780C5N Mounting: SMD (SMT) Number of I/O: 426 Number of LABs/CLBs: 1057 Number of Logic Elements/Cells: 10570 Total RAM Bits: 920448 Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 780-FBGA (29x29) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S10F780C5N - 203670-EP1S10F780C5N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S10F780C5N
203670-EP1S10F780C5N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S10F780C5N 203670-EP1S10F780C5N
Manufacturer: Altera Win Source Part Number: 203670-EP1S10F780C5N Mounting: SMD (SMT) Number of I/O: 426 Number of LABs/CLBs: 1057 Number of Logic Elements/Cells: 10570 Total RAM Bits: 920448 Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 780-FBGA (29x29) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 203670-EP1S10F780C5N
Mounting: SMD (SMT)
Number of I/O: 426
Number of LABs/CLBs: 1057
Number of Logic Elements/Cells: 10570
Total RAM Bits: 920448
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 780-FBGA (29x29)
Supply Voltage - Operating: 1.425 V to 1.575 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP1S10F780C5N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP1S10F780C5N-ND
FPGAs (Field Programmable Gate Array) EP1S10F780C5N-ND
Stratix® Field Programmable Gate Array (FPGA) IC 426 920448 10570 780-BBGA

Stratix® Field Programmable Gate Array (FPGA) IC 426 920448 10570 780-BBGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP1S10F780C5N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP1S10F780C5N
FPGA Programmable Logic Device 696-EP1S10F780C5N
Field Programmable Gate Array, 1200 CLBs, 10570-Cell, CMOS, PBGA780, 29 X 29 MM, 1 MM PITCH, LEAD FREE, FBGA-780 Product overview: EP1S10F780C5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S10F780C5N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 1200 CLBs, 10570-Cell, CMOS, PBGA780, 29 X 29 MM, 1 MM PITCH, LEAD FREE, FBGA-780 Product overview: EP1S10F780C5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S10F780C5N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1S10F780C5N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1S10F780C5N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1S10F780C5N
IC FPGA 426 I/O 780FBGA

IC FPGA 426 I/O 780FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP1S10F780C5N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1S10F780C5N
FPGAs (Field Programmable Gate Array) EP1S10F780C5N
Stratix® Field Programmable Gate Array (FPGA) IC 426 920448 10570 780-BBGA

Stratix® Field Programmable Gate Array (FPGA) IC 426 920448 10570 780-BBGA

Buy Now Datasheet
FPGA 10570 Cells 500MHz 0.13um (CMOS) Technology 1.5V 780-Pin FC-FBGA - EP1S10F780C5N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 10570 Cells 500MHz 0.13um (CMOS) Technology 1.5V 780-Pin FC-FBGA
EP1S10F780C5N
FPGA 10570 Cells 500MHz 0.13um (CMOS) Technology 1.5V 780-Pin FC-FBGA EP1S10F780C5N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1S10F780C5N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1S10F780C5N
Embedded - FPGAs (Field Programmable Gate Array) EP1S10F780C5N
IC FPGA 426 I/O 780FBGA

IC FPGA 426 I/O 780FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 203670-EP1S10F780C5N EP1S10F780C5N-ND 696-EP1S10F780C5N EP1S10F780C5N EP1S10F780C5N EP1S10F780C5N EP1S10F780C5N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S10F780C5N FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 10570 Cells 500MHz 0.13um (CMOS) Technology 1.5V 780-Pin FC-FBGA Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 10570 10570 10570
Package Type Other; 780-FBGA (29x29) Other; 780-BBGA Other; 780-BBGA Other; FC-FBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.425 V ~ 1.575 V Other; 1.5 Other; 1.425V ~ 1.575V
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details