Intel Corporation FPGAs (Field Programmable Gate Array) EP1S10F672I7

Description
Stratix® Field Programmable Gate Array (FPGA) IC 345 920448 10570 672-BBGA
Request a Quote Datasheet
Description
Stratix® Field Programmable Gate Array (FPGA) IC 345 920448 10570 672-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-1110-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1110-ND
FPGAs (Field Programmable Gate Array) 544-1110-ND
Stratix® Field Programmable Gate Array (FPGA) IC 345 920448 10570 672-BBGA

Stratix® Field Programmable Gate Array (FPGA) IC 345 920448 10570 672-BBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S10F672I7 - 870477-EP1S10F672I7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S10F672I7
870477-EP1S10F672I7
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S10F672I7 870477-EP1S10F672I7
Manufacturer: Intel Win Source Part Number: 870477-EP1S10F672I7 Series: Stratix® Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 345 920448 10570 672-BBGA Package: Tray Package: 672-BBGA Mounting: Surface Mount Number of I/O: 345 Part Status: Obsolete Family Name: EP1S10 Categories: Integrated Circuits (ICs) Case / Package: 672-FBGA (27x27) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-1110, 969411

Manufacturer: Intel
Win Source Part Number: 870477-EP1S10F672I7
Series: Stratix®
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 345 920448 10570 672-BBGA
Package: Tray
Package: 672-BBGA
Mounting: Surface Mount
Number of I/O: 345
Part Status: Obsolete
Family Name: EP1S10
Categories: Integrated Circuits (ICs)
Case / Package: 672-FBGA (27x27)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 544-1110, 969411

Buy Now Datasheet
BGA FPGA Programmable Logic Device - 696-EP1S10F672I7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
BGA FPGA Programmable Logic Device
696-EP1S10F672I7
BGA FPGA Programmable Logic Device 696-EP1S10F672I7
Field Programmable Gate Array, 10570-Cell, CMOS, PBGA672, 35 X 35 MM, 1.27 MM PITCH, BGA-672 Product overview: EP1S10F672I7 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S10F672I7 can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 10570-Cell, CMOS, PBGA672, 35 X 35 MM, 1.27 MM PITCH, BGA-672 Product overview: EP1S10F672I7 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S10F672I7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1S10F672I7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1S10F672I7
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1S10F672I7
IC FPGA 345 I/O 672FBGA

IC FPGA 345 I/O 672FBGA

Supplier's Site
FPGA 10570 Cells 420.17MHz 0.13um (CMOS) Technology 1.5V 672-Pin FBGA - EP1S10F672I7 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 10570 Cells 420.17MHz 0.13um (CMOS) Technology 1.5V 672-Pin FBGA
EP1S10F672I7
FPGA 10570 Cells 420.17MHz 0.13um (CMOS) Technology 1.5V 672-Pin FBGA EP1S10F672I7
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1S10F672I7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1S10F672I7
FPGAs (Field Programmable Gate Array) EP1S10F672I7
Stratix® Field Programmable Gate Array (FPGA) IC 345 920448 10570 672-BBGA

Stratix® Field Programmable Gate Array (FPGA) IC 345 920448 10570 672-BBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP1S10F672I7 - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP1S10F672I7
FPGAs (Field Programmable Gate Array) EP1S10F672I7
IC FPGA 345 I/O 672FBGA

IC FPGA 345 I/O 672FBGA

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1S10F672I7 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1S10F672I7
Embedded - FPGAs (Field Programmable Gate Array) EP1S10F672I7
IC FPGA 345 I/O 672FBGA

IC FPGA 345 I/O 672FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-1110-ND 870477-EP1S10F672I7 696-EP1S10F672I7 EP1S10F672I7 EP1S10F672I7 EP1S10F672I7 EP1S10F672I7 EP1S10F672I7
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S10F672I7 BGA FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 10570 Cells 420.17MHz 0.13um (CMOS) Technology 1.5V 672-Pin FBGA FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 672-BBGA Other; 672-FBGA (27x27) Other; FBGA Other; FBGA Other; 672-BBGA Other; 672-BBGA
Pins 672
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 10570 10570 10570
Internal Frequency 66 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details