Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S10F672C7 EP1S10F672C7

Description
Manufacturer: Altera Win Source Part Number: 081044-EP1S10F672C7 Mounting: SMD (SMT) Number of I/O: 345 Number of LABs/CLBs: 1057 Number of Logic Elements/Cells: 10570 Total RAM Bits: 920448 Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 672-FBGA (27x27) Supply Voltage - Operating: 1.425 V to 1.575 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 081044-EP1S10F672C7 Mounting: SMD (SMT) Number of I/O: 345 Number of LABs/CLBs: 1057 Number of Logic Elements/Cells: 10570 Total RAM Bits: 920448 Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 672-FBGA (27x27) Supply Voltage - Operating: 1.425 V to 1.575 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S10F672C7 - 081044-EP1S10F672C7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S10F672C7
081044-EP1S10F672C7
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S10F672C7 081044-EP1S10F672C7
Manufacturer: Altera Win Source Part Number: 081044-EP1S10F672C7 Mounting: SMD (SMT) Number of I/O: 345 Number of LABs/CLBs: 1057 Number of Logic Elements/Cells: 10570 Total RAM Bits: 920448 Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 672-FBGA (27x27) Supply Voltage - Operating: 1.425 V to 1.575 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 081044-EP1S10F672C7
Mounting: SMD (SMT)
Number of I/O: 345
Number of LABs/CLBs: 1057
Number of Logic Elements/Cells: 10570
Total RAM Bits: 920448
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 672-FBGA (27x27)
Supply Voltage - Operating: 1.425 V to 1.575 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 544-1109-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1109-ND
FPGAs (Field Programmable Gate Array) 544-1109-ND
Stratix® Field Programmable Gate Array (FPGA) IC 345 920448 10570 672-BBGA

Stratix® Field Programmable Gate Array (FPGA) IC 345 920448 10570 672-BBGA

Buy Now Datasheet
BGA FPGA Programmable Logic Device - 696-EP1S10F672C7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
BGA FPGA Programmable Logic Device
696-EP1S10F672C7
BGA FPGA Programmable Logic Device 696-EP1S10F672C7
Field Programmable Gate Array, 1200 CLBs, 10570-Cell, CMOS, PBGA672, 35 X 35 MM, 1.27 MM PITCH, BGA-672 Product overview: EP1S10F672C7 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S10F672C7 can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 1200 CLBs, 10570-Cell, CMOS, PBGA672, 35 X 35 MM, 1.27 MM PITCH, BGA-672 Product overview: EP1S10F672C7 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S10F672C7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1S10F672C7 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1S10F672C7
Embedded - FPGAs (Field Programmable Gate Array) EP1S10F672C7
IC FPGA 345 I/O 672FBGA

IC FPGA 345 I/O 672FBGA

Supplier's Site Datasheet
FPGA 10570 Cells 420.17MHz 0.13um (CMOS) Technology 1.5V 672-Pin FBGA - EP1S10F672C7 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 10570 Cells 420.17MHz 0.13um (CMOS) Technology 1.5V 672-Pin FBGA
EP1S10F672C7
FPGA 10570 Cells 420.17MHz 0.13um (CMOS) Technology 1.5V 672-Pin FBGA EP1S10F672C7
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1S10F672C7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1S10F672C7
FPGAs (Field Programmable Gate Array) EP1S10F672C7
Stratix® Field Programmable Gate Array (FPGA) IC 345 920448 10570 672-BBGA

Stratix® Field Programmable Gate Array (FPGA) IC 345 920448 10570 672-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1S10F672C7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1S10F672C7
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1S10F672C7
IC FPGA 345 I/O 672FBGA

IC FPGA 345 I/O 672FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 081044-EP1S10F672C7 544-1109-ND 696-EP1S10F672C7 EP1S10F672C7 EP1S10F672C7 EP1S10F672C7 EP1S10F672C7
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S10F672C7 FPGAs (Field Programmable Gate Array) BGA FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGA 10570 Cells 420.17MHz 0.13um (CMOS) Technology 1.5V 672-Pin FBGA FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 10570 10570 10570
Package Type Other; 672-FBGA (27x27) Other; 672-BBGA Other; FBGA Other; 672-BBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.425 V ~ 1.575 V Other; 1.5 Other; 1.425V ~ 1.575V Other
Unlock Full Specs
to access all available technical data