Intel Corporation FPGAs (Field Programmable Gate Array) EP1S10F484I6N

Description
Stratix® Field Programmable Gate Array (FPGA) IC 335 920448 10570 484-BBGA, FCBGA
Request a Quote Datasheet
Description
Stratix® Field Programmable Gate Array (FPGA) IC 335 920448 10570 484-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EP1S10F484I6N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP1S10F484I6N-ND
FPGAs (Field Programmable Gate Array) EP1S10F484I6N-ND
Stratix® Field Programmable Gate Array (FPGA) IC 335 920448 10570 484-BBGA, FCBGA

Stratix® Field Programmable Gate Array (FPGA) IC 335 920448 10570 484-BBGA, FCBGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP1S10F484I6N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP1S10F484I6N
FPGA Programmable Logic Device 696-EP1S10F484I6N
Field Programmable Gate Array, 10570-Cell, CMOS, PBGA484, 23 X 23 MM, 1 MM PITCH, LEAD FREE, FBGA-484 Product overview: EP1S10F484I6N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S10F484I6N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 10570-Cell, CMOS, PBGA484, 23 X 23 MM, 1 MM PITCH, LEAD FREE, FBGA-484 Product overview: EP1S10F484I6N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S10F484I6N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S10F484I6N - 145176-EP1S10F484I6N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S10F484I6N
145176-EP1S10F484I6N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S10F484I6N 145176-EP1S10F484I6N
Manufacturer: Altera Win Source Part Number: 145176-EP1S10F484I6N Mounting: SMD (SMT) Number of I/O: 335 Number of LABs/CLBs: 1057 Number of Logic Elements/Cells: 10570 Total RAM Bits: 920448 Family Name: EP1S10 Categories: Integrated Circuits Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 484-FBGA (23x23) Supply Voltage - Operating: 1.425 V to 1.575 V Alternative Parts (Cross-Reference): M7AGL1000-FFG484PP; M7AGL1000-FFG484ES; M7AGL1000-FGG484PP; Introduction Date: August 02, 2002 ECCN: 3A991 Country of Origin: Unknown Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 145176-EP1S10F484I6N
Mounting: SMD (SMT)
Number of I/O: 335
Number of LABs/CLBs: 1057
Number of Logic Elements/Cells: 10570
Total RAM Bits: 920448
Family Name: EP1S10
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 484-FBGA (23x23)
Supply Voltage - Operating: 1.425 V to 1.575 V
Alternative Parts (Cross-Reference): M7AGL1000-FFG484PP; M7AGL1000-FFG484ES; M7AGL1000-FGG484PP;
Introduction Date: August 02, 2002
ECCN: 3A991
Country of Origin: Unknown
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1S10F484I6N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1S10F484I6N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1S10F484I6N
IC FPGA 335 I/O 484FBGA

IC FPGA 335 I/O 484FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP1S10F484I6N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1S10F484I6N
Embedded - FPGAs (Field Programmable Gate Array) EP1S10F484I6N
IC FPGA 335 I/O 484FBGA

IC FPGA 335 I/O 484FBGA

Supplier's Site Datasheet
FPGA 10570 Cells 450.05MHz 0.13um (CMOS) Technology 1.5V 484-Pin FC-FBGA - EP1S10F484I6N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 10570 Cells 450.05MHz 0.13um (CMOS) Technology 1.5V 484-Pin FC-FBGA
EP1S10F484I6N
FPGA 10570 Cells 450.05MHz 0.13um (CMOS) Technology 1.5V 484-Pin FC-FBGA EP1S10F484I6N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1S10F484I6N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1S10F484I6N
FPGAs (Field Programmable Gate Array) EP1S10F484I6N
Stratix® Field Programmable Gate Array (FPGA) IC 335 920448 10570 484-BBGA, FCBGA

Stratix® Field Programmable Gate Array (FPGA) IC 335 920448 10570 484-BBGA, FCBGA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EP1S10F484I6N-ND 696-EP1S10F484I6N 145176-EP1S10F484I6N EP1S10F484I6N EP1S10F484I6N EP1S10F484I6N EP1S10F484I6N
Product Name FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S10F484I6N Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA 10570 Cells 450.05MHz 0.13um (CMOS) Technology 1.5V 484-Pin FC-FBGA FPGAs (Field Programmable Gate Array)
Package Type Other; 484-BBGA, FCBGA Other; 484-FBGA (23x23) Other; FC-FBGA Other; 484-BBGA, FCBGA
Pins 484
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.5 Other; 1.425 V ~ 1.575 V Other Other; 1.425V ~ 1.575V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S90F1020C5 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 90960
User I/Os 758 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details