Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S10F484C7 EP1S10F484C7

Description
Manufacturer: Intel Win Source Part Number: 723389-EP1S10F484C7 Mounting Style: SMD Number of LABs/CLBs: 1057 Number of Logic Elements/Cells: 10570 Total RAM Bits: 920448 Categories: Integrated Circuits Supplier Device Package: 484-FBGA (23x23) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 484-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: EP1S10 Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) The number of I/O: 335 Supply Voltage (V): 1.425V ~ 1.575V
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 723389-EP1S10F484C7 Mounting Style: SMD Number of LABs/CLBs: 1057 Number of Logic Elements/Cells: 10570 Total RAM Bits: 920448 Categories: Integrated Circuits Supplier Device Package: 484-FBGA (23x23) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 484-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: EP1S10 Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) The number of I/O: 335 Supply Voltage (V): 1.425V ~ 1.575V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S10F484C7 - 723389-EP1S10F484C7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S10F484C7
723389-EP1S10F484C7
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S10F484C7 723389-EP1S10F484C7
Manufacturer: Intel Win Source Part Number: 723389-EP1S10F484C7 Mounting Style: SMD Number of LABs/CLBs: 1057 Number of Logic Elements/Cells: 10570 Total RAM Bits: 920448 Categories: Integrated Circuits Supplier Device Package: 484-FBGA (23x23) Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 484-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: EP1S10 Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) The number of I/O: 335 Supply Voltage (V): 1.425V ~ 1.575V

Manufacturer: Intel
Win Source Part Number: 723389-EP1S10F484C7
Mounting Style: SMD
Number of LABs/CLBs: 1057
Number of Logic Elements/Cells: 10570
Total RAM Bits: 920448
Categories: Integrated Circuits
Supplier Device Package: 484-FBGA (23x23)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 484-BBGA, FCBGA
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Family Part Number: EP1S10
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
The number of I/O: 335
Supply Voltage (V): 1.425V ~ 1.575V

Buy Now
FPGAs (Field Programmable Gate Array) - 544-1100-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1100-ND
FPGAs (Field Programmable Gate Array) 544-1100-ND
Stratix® Field Programmable Gate Array (FPGA) IC 335 920448 10570 484-BBGA, FCBGA

Stratix® Field Programmable Gate Array (FPGA) IC 335 920448 10570 484-BBGA, FCBGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP1S10F484C7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP1S10F484C7
FPGA Programmable Logic Device 696-EP1S10F484C7
Field Programmable Gate Array, 1200 CLBs, 10570-Cell, CMOS, PBGA484, 23 X 23 MM, 1 MM PITCH, FBGA-484 Product overview: EP1S10F484C7 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S10F484C7 can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 1200 CLBs, 10570-Cell, CMOS, PBGA484, 23 X 23 MM, 1 MM PITCH, FBGA-484 Product overview: EP1S10F484C7 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S10F484C7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1S10F484C7 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1S10F484C7
Embedded - FPGAs (Field Programmable Gate Array) EP1S10F484C7
IC FPGA 335 I/O 484FBGA

IC FPGA 335 I/O 484FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1S10F484C7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1S10F484C7
FPGAs (Field Programmable Gate Array) EP1S10F484C7
Stratix® Field Programmable Gate Array (FPGA) IC 335 920448 10570 484-BBGA, FCBGA

Stratix® Field Programmable Gate Array (FPGA) IC 335 920448 10570 484-BBGA, FCBGA

Buy Now Datasheet
FPGA 10570 Cells 420.17MHz 0.13um (CMOS) Technology 1.5V 484-Pin FC-FBGA - EP1S10F484C7 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 10570 Cells 420.17MHz 0.13um (CMOS) Technology 1.5V 484-Pin FC-FBGA
EP1S10F484C7
FPGA 10570 Cells 420.17MHz 0.13um (CMOS) Technology 1.5V 484-Pin FC-FBGA EP1S10F484C7
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1S10F484C7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1S10F484C7
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1S10F484C7
IC FPGA 335 I/O 484FBGA

IC FPGA 335 I/O 484FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 723389-EP1S10F484C7 544-1100-ND 696-EP1S10F484C7 EP1S10F484C7 EP1S10F484C7 EP1S10F484C7 EP1S10F484C7
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S10F484C7 FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 10570 Cells 420.17MHz 0.13um (CMOS) Technology 1.5V 484-Pin FC-FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 10570 10570 10570 10570
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.425V ~ 1.575V Other; 1.5V Other; 1.425V ~ 1.575V Other
Package Type Other; 484-BBGA, FCBGA Other; FBGA Other; 484-BBGA, FCBGA Other; FC-FBGA
Pins 484
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX60CF780C5N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 60440
User I/Os 364 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details