Stratix® Field Programmable Gate Array (FPGA) IC 345 920448 10570 672-BBGA
Manufacturer: Altera
Win Source Part Number: 081043-EP1S10B672C7
Mounting: SMD (SMT)
Number of I/O: 345
Number of LABs/CLBs: 1057
Number of Logic Elements/Cells: 10570
Total RAM Bits: 920448
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 672-BGA (35x35)
Supply Voltage - Operating: 1.425 V to 1.575 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Field Programmable Gate Array, 1200 CLBs, 10570-Cell, CMOS, PBGA672, 35 X 35 MM, 1.27 MM PITCH, BGA-672 Product overview: EP1S10B672C7 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, BGA, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1S10B672C7 can be used for catalog matching and distributor lookup.
IC FPGA 345 I/O 672BGA
IC FPGA 345 I/O 672BGA
Stratix® Field Programmable Gate Array (FPGA) IC 345 920448 10570 672-BBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP1S10B672C7-ND | 081043-EP1S10B672C7 | 696-EP1S10B672C7 | EP1S10B672C7 | EP1S10B672C7 | EP1S10B672C7 |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S10B672C7 | BGA FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 672-BBGA | Other; 672-BGA (35x35) | Other; 672-BBGA | |||
| Pins | 672 | |||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | ||
| Logic Cells / Logic Blocks | 10570 | 10570 | 10570 |