Win Source Part Number: 1190636-EP1M350F780I
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Mercury
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 486
Number of LABs/CLBs: 1440
Number of Logic Elements/Cells: 14400
Total RAM Bits: 114688
Number of Gates: 350000
Voltage - Supply: 1.71V ~ 1.89V
Package / Case: 780-BBGA, FCBGA
Supplier Device Package: 780-FBGA (29x29)
Temperature Range - Operating: -40°C ~ 100°C
ECCN: 3A991D
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Altera
Other Names: 2156-EP1M350F780I6N,
IC FPGA 486 I/O 780FBGA Product overview: EP1M350F780I6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1M350F780I6N can be used for catalog matching and distributor lookup.
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC FPGA 486 I/O 780FBGA
IC FPGA 486 I/O 780FBGA
Mercury Field Programmable Gate Array (FPGA) IC 486 114688 14400 780-BBGA, FCBGA
Mercury Field Programmable Gate Array (FPGA) IC 486 114688 14400 780-BBGA, FCBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1190636-EP1M350F780I6N | 696-EP1M350F780I6N | EP1M350F780I6N | EP1M350F780I6N | EP1M350F780I6N | EP1M350F780I6N |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | FPGA 14400 Cells CMOS Technology 1.8V 780-Pin FC-FBGA | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| System Gates | 350000 | 350000 | 350000 | 350000 | ||
| Logic Cells / Logic Blocks | 14400 | 14400 | 14400 | 14400 | ||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | |||
| Supply Voltage | Other; 1.71V ~ 1.89V | Other; 1.71V ~ 1.89V | Other | Other; 1.71V ~ 1.89V |