Intel Corporation 1.8V FPGA Programmable Logic Device EP1M350F780C7

Description
IC FPGA 486 I/O 780FBGA / FPGA Mercury Family 350K Gates 14400 Cells 1.8V 780-Pin FC-FBGA Product overview: EP1M350F780C7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.8V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1M350F780C7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 486 I/O 780FBGA / FPGA Mercury Family 350K Gates 14400 Cells 1.8V 780-Pin FC-FBGA Product overview: EP1M350F780C7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.8V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1M350F780C7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.8V FPGA Programmable Logic Device - 696-EP1M350F780C7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8V FPGA Programmable Logic Device
696-EP1M350F780C7
1.8V FPGA Programmable Logic Device 696-EP1M350F780C7
IC FPGA 486 I/O 780FBGA / FPGA Mercury Family 350K Gates 14400 Cells 1.8V 780-Pin FC-FBGA Product overview: EP1M350F780C7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.8V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1M350F780C7 can be used for catalog matching and distributor lookup.

IC FPGA 486 I/O 780FBGA / FPGA Mercury Family 350K Gates 14400 Cells 1.8V 780-Pin FC-FBGA Product overview: EP1M350F780C7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.8V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1M350F780C7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1M350F780C7 - 773821-EP1M350F780C7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1M350F780C7
773821-EP1M350F780C7
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1M350F780C7 773821-EP1M350F780C7
Manufacturer: Altera Win Source Part Number: 773821-EP1M350F780C7 Series: Mercury Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 780-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.71 V ~ 1.89 V Number of I/O: 486 Number of LABs/CLBs: 1440 Number of Logic Elements/Cells: 14400 Total RAM Bits: 114688 Number of Gates: 350000 Part Status: Obsolete(EOL) Family Name: EP1M350 Categories: Integrated Circuits (ICs) Manufacturer Package: 780-FBGA (29x29) Alternative Parts (Cross-Reference): EP1M350F780C7N; EP1M350F780I7XN; EP1M350F780I7X; ECCN: 3A991 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 773821-EP1M350F780C7
Series: Mercury
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 780-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 1.71 V ~ 1.89 V
Number of I/O: 486
Number of LABs/CLBs: 1440
Number of Logic Elements/Cells: 14400
Total RAM Bits: 114688
Number of Gates: 350000
Part Status: Obsolete(EOL)
Family Name: EP1M350
Categories: Integrated Circuits (ICs)
Manufacturer Package: 780-FBGA (29x29)
Alternative Parts (Cross-Reference): EP1M350F780C7N; EP1M350F780I7XN; EP1M350F780I7X;
ECCN: 3A991
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1M350F780C7 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1M350F780C7
Embedded - FPGAs (Field Programmable Gate Array) EP1M350F780C7
IC FPGA 486 I/O 780FBGA

IC FPGA 486 I/O 780FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1M350F780C7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1M350F780C7
FPGAs (Field Programmable Gate Array) EP1M350F780C7
Mercury Field Programmable Gate Array (FPGA) IC 486 114688 14400 780-BBGA, FCBGA

Mercury Field Programmable Gate Array (FPGA) IC 486 114688 14400 780-BBGA, FCBGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP1M350F780C7 773821-EP1M350F780C7 EP1M350F780C7 EP1M350F780C7
Product Name 1.8V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1M350F780C7 Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 350000 350000 350000 350000
Logic Cells / Logic Blocks 14400 14400 14400 14400
Package Type Other; 780-BBGA, FCBGA Other; 780-BBGA, FCBGA
User I/Os 486 pins 486 pins 486 pins
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details