IC FPGA 486 I/O 780FBGA Product overview: EP1M350F780C6 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1M350F780C6 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1007096-EP1M350F780C
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Mercury
Package: Tray
Standard Package: 36
Mounting: SMD (SMT)
Number of I/O: 486
Number of LABs/CLBs: 1440
Number of Logic Elements/Cells: 14400
Total RAM Bits: 114688
Number of Gates: 350000
Voltage - Supply: 1.71V ~ 1.89V
Package / Case: 780-BBGA, FCBGA
Supplier Device Package: 780-FBGA (29x29)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: 3A001A2A
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 966716
Base Product Number: EP1M350
Product Status: Obsolete
Mercury Field Programmable Gate Array (FPGA) IC 486 114688 14400 780-BBGA, FCBGA
Mercury Field Programmable Gate Array (FPGA) IC 486 780-BBGA, FCBGA
IC FPGA 486 I/O 780FBGA
IC FPGA 486 I/O 780FBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-EP1M350F780C6 | 1007096-EP1M350F780C6 | EP1M350F780C6 | EP1M350F780C6 | EP1M350F780C6 | EP1M350F780C6 |
| Product Name | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; Bulk | Other; 780-BBGA, FCBGA | Other; 780-BBGA, FCBGA | |||
| User I/Os | 486 pins | 486 pins | 486 pins | 486 pins | ||
| Operating Temperature | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Supply Voltage | Other; 1.71V ~ 1.89V | Other; 1.71V ~ 1.89V | Other; 1.71V ~ 1.89V | Other; 1.71V ~ 1.89V | Other |