Manufacturer: Altera
Win Source Part Number: 730757-EP1M350F780C5
Series: Mercury
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 780-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 1.71 V ~ 1.89 V
Number of I/O: 486
Number of LABs/CLBs: 1440
Number of Logic Elements/Cells: 14400
Total RAM Bits: 114688
Number of Gates: 350000
Part Status: Obsolete(EOL)
Family Name: EP1M350
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.altera.com
Manufacturer Package: 780-FBGA (29x29)
Alternative Parts (Cross-Reference): EP1M350F780C5N; EP1M350F780I5XN; EP1M350F780I5X;
ECCN: 3A991
Country of Origin: Unknown
Estimated EOL Date: End of life (Obsolete)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
IC FPGA 486 I/O 780FBGA Product overview: EP1M350F780C5 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1M350F780C5 can be used for catalog matching and distributor lookup.
IC FPGA 486 I/O 780FBGA
Mercury Field Programmable Gate Array (FPGA) IC 486 114688 14400 780-BBGA, FCBGA
Mercury Field Programmable Gate Array (FPGA) IC 486 780-BBGA, FCBGA
IC FPGA 486 I/O 780FBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 730757-EP1M350F780C5 | 696-EP1M350F780C5 | EP1M350F780C5 | EP1M350F780C5 | EP1M350F780C5 | EP1M350F780C5 |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1M350F780C5 | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 350000 | 350000 | 350000 | |||
| Logic Cells / Logic Blocks | 14400 | 14400 | 14400 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Supply Voltage | Other; 1.71 V ~ 1.89 V | Other; 1.71V ~ 1.89V | Other | Other; 1.71V ~ 1.89V | Other; 1.71V ~ 1.89V |