IC FPGA 303 I/O 484FBGA / series Field Programmable Gate Array (FPGA) IC 303 49152 4800 484-BBGA, FCBGA Product overview: EP1M120F484I6N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1M120F484I6N can be used for catalog matching and distributor lookup.
Win Source Part Number: 1011384-EP1M120F484I
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Mercury
Package: Tray
Standard Package: 30
Mounting: SMD (SMT)
Number of I/O: 303
Number of LABs/CLBs: 480
Number of Logic Elements/Cells: 4800
Total RAM Bits: 49152
Number of Gates: 120000
Voltage - Supply: 1.71V ~ 1.89V
Package / Case: 484-BBGA, FCBGA
Supplier Device Package: 484-FBGA (23x23)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A001A2A
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 969409
Base Product Number: EP1M120
Product Status: Obsolete
IC FPGA 303 I/O 484FBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Mercury Field Programmable Gate Array (FPGA) IC 303 49152 4800 484-BBGA, FCBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-EP1M120F484I6N | 1011384-EP1M120F484I6N | EP1M120F484I6N | EP1M120F484I6N | EP1M120F484I6N |
| Product Name | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGA 120K Gates 4800 Cells 1.8V 484-Pin FC-FBGA | FPGAs (Field Programmable Gate Array) |
| System Gates | 120000 | 120000 | 120000 | 120000 | |
| Logic Cells / Logic Blocks | 4800 | 4800 | 4800 | 4800 | |
| Package Type | Other; Tray | Other; FC-FBGA | Other; 484-BBGA, FCBGA | ||
| User I/Os | 303 pins | 303 pins | 303 pins |