Mercury Field Programmable Gate Array (FPGA) IC 303 49152 4800 484-BBGA, FCBGA
Loadable PLD, CMOS, PBGA484, FINE LINE, BGA-484 Product overview: EP1M120F484I6 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1M120F484I6 can be used for catalog matching and distributor lookup.
Manufacturer: Altera
Win Source Part Number: 139836-EP1M120F484I6
Mounting: SMD (SMT)
Number of I/O: 303
Number of LABs/CLBs: 480
Number of Logic Elements/Cells: 4800
Total RAM Bits: 49152
Number of Gates: 120000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 484-FBGA (23x23)
Supply Voltage - Operating: 1.71 V to 1.89 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Mercury Field Programmable Gate Array (FPGA) IC 303 49152 4800 484-BBGA, FCBGA
IC FPGA 303 I/O 484FBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC FPGA 303 I/O 484FBGA
IC FPGA 303 I/O 484FBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP1M120F484I6-ND | 696-EP1M120F484I6 | 139836-EP1M120F484I6 | EP1M120F484I6 | EP1M120F484I6 | EP1M120F484I6 | EP1M120F484I6 | EP1M120F484I6 |
| Product Name | FPGAs (Field Programmable Gate Array) | BGA Fpga | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1M120F484I6 | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA 120K Gates 4800 Cells 1.8V 484-Pin FC-FBGA | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 484-BBGA, FCBGA | Other; 484-FBGA (23x23) | Other; 484-BBGA, FCBGA | Other; FC-FBGA | Other; 484-BBGA, FCBGA | |||
| Pins | 484 | |||||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |||
| Supply Voltage | Other; 1.8 | Other; 1.71 V ~ 1.89 V | Other; 1.71V ~ 1.89V | Other | Other; 1.71V ~ 1.89V |