Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1M120F484C6N EP1M120F484C6N

Description
Manufacturer: Altera Win Source Part Number: 773820-EP1M120F484C6 N Series: Mercury Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 484-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.71 V ~ 1.89 V Number of I/O: 303 Number of LABs/CLBs: 480 Number of Logic Elements/Cells: 4800 Total RAM Bits: 49152 Number of Gates: 120000 Part Status: Obsolete(EOL) Family Name: EP1M120 Categories: Integrated Circuits (ICs) Manufacturer Package: 484-FBGA (23x23) Alternative Parts (Cross-Reference): M1AGL400V2-FFGG484PP ; M1AGL400V2-FFG484I; M1AGL400V2-FFG484ES; M1AGL400V2-FG484; ECCN: 3A991 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 773820-EP1M120F484C6 N Series: Mercury Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 484-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.71 V ~ 1.89 V Number of I/O: 303 Number of LABs/CLBs: 480 Number of Logic Elements/Cells: 4800 Total RAM Bits: 49152 Number of Gates: 120000 Part Status: Obsolete(EOL) Family Name: EP1M120 Categories: Integrated Circuits (ICs) Manufacturer Package: 484-FBGA (23x23) Alternative Parts (Cross-Reference): M1AGL400V2-FFGG484PP ; M1AGL400V2-FFG484I; M1AGL400V2-FFG484ES; M1AGL400V2-FG484; ECCN: 3A991 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1M120F484C6N - 773820-EP1M120F484C6N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1M120F484C6N
773820-EP1M120F484C6N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1M120F484C6N 773820-EP1M120F484C6N
Manufacturer: Altera Win Source Part Number: 773820-EP1M120F484C6 N Series: Mercury Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 484-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.71 V ~ 1.89 V Number of I/O: 303 Number of LABs/CLBs: 480 Number of Logic Elements/Cells: 4800 Total RAM Bits: 49152 Number of Gates: 120000 Part Status: Obsolete(EOL) Family Name: EP1M120 Categories: Integrated Circuits (ICs) Manufacturer Package: 484-FBGA (23x23) Alternative Parts (Cross-Reference): M1AGL400V2-FFGG484PP ; M1AGL400V2-FFG484I; M1AGL400V2-FFG484ES; M1AGL400V2-FG484; ECCN: 3A991 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 773820-EP1M120F484C6N
Series: Mercury
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 484-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 1.71 V ~ 1.89 V
Number of I/O: 303
Number of LABs/CLBs: 480
Number of Logic Elements/Cells: 4800
Total RAM Bits: 49152
Number of Gates: 120000
Part Status: Obsolete(EOL)
Family Name: EP1M120
Categories: Integrated Circuits (ICs)
Manufacturer Package: 484-FBGA (23x23)
Alternative Parts (Cross-Reference): M1AGL400V2-FFGG484PP; M1AGL400V2-FFG484I; M1AGL400V2-FFG484ES; M1AGL400V2-FG484;
ECCN: 3A991
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
1.8V FPGA Programmable Logic Device - 696-EP1M120F484C6N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8V FPGA Programmable Logic Device
696-EP1M120F484C6N
1.8V FPGA Programmable Logic Device 696-EP1M120F484C6N
IC FPGA 303 I/O 484FBGA / FPGA Mercury Family 120K Gates 4800 Cells 1.8V 484-Pin FC-FBGA Product overview: EP1M120F484C6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.8V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1M120F484C6N can be used for catalog matching and distributor lookup.

IC FPGA 303 I/O 484FBGA / FPGA Mercury Family 120K Gates 4800 Cells 1.8V 484-Pin FC-FBGA Product overview: EP1M120F484C6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.8V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1M120F484C6N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1M120F484C6N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1M120F484C6N
FPGAs (Field Programmable Gate Array) EP1M120F484C6N
Mercury Field Programmable Gate Array (FPGA) IC 303 49152 4800 484-BBGA, FCBGA

Mercury Field Programmable Gate Array (FPGA) IC 303 49152 4800 484-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1M120F484C6N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1M120F484C6N
Embedded - FPGAs (Field Programmable Gate Array) EP1M120F484C6N
IC FPGA 303 I/O 484FBGA

IC FPGA 303 I/O 484FBGA

Supplier's Site Datasheet
FPGA 120K Gates 4800 Cells 1.8V 484-Pin FC-FBGA - EP1M120F484C6N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 120K Gates 4800 Cells 1.8V 484-Pin FC-FBGA
EP1M120F484C6N
FPGA 120K Gates 4800 Cells 1.8V 484-Pin FC-FBGA EP1M120F484C6N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGA - Field Programmable Gate Array FPGA - MERCURY 480 LABs 303 IOs - 386-EP1M120F484C6N - Utmel Electronic Limited
Hong Kong, China
FPGA - Field Programmable Gate Array FPGA - MERCURY 480 LABs 303 IOs
386-EP1M120F484C6N
FPGA - Field Programmable Gate Array FPGA - MERCURY 480 LABs 303 IOs 386-EP1M120F484C6N
FPGA - Field Programmable Gate Array FPGA - MERCURY 480 LABs 303 IOs

FPGA - Field Programmable Gate Array FPGA - MERCURY 480 LABs 303 IOs

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Karl Kruse GmbH & Co. KG Utmel Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 773820-EP1M120F484C6N 696-EP1M120F484C6N EP1M120F484C6N EP1M120F484C6N EP1M120F484C6N 386-EP1M120F484C6N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1M120F484C6N 1.8V FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA 120K Gates 4800 Cells 1.8V 484-Pin FC-FBGA FPGA - Field Programmable Gate Array FPGA - MERCURY 480 LABs 303 IOs
System Gates 120000 120000 120000 120000 120000
Logic Cells / Logic Blocks 4800 4800 4800 4800 4800
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.71 V ~ 1.89 V Other; 1.71 V ~ 1.89 V Other; 1.71V ~ 1.89V Other; 1.8V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K100QC208-2 - Lingto Electronic Limited
Specs
System Gates 263000
Logic Cells / Logic Blocks 4160
User I/Os 159 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details