Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1M120F484C5N EP1M120F484C5N

Description
Manufacturer: Intel Win Source Part Number: 918103-EP1M120F484C5 N Series: Mercury Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 303 49152 4800 484-BBGA, FCBGA Package: Tray Package: 484-BBGA, FCBGA Mounting: Surface Mount Number of I/O: 303 Part Status: Obsolete Family Name: EP1M120 Categories: Integrated Circuits (ICs) Case / Package: 484-FBGA (23x23) ECCN: 3A001A2A Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 918103-EP1M120F484C5 N Series: Mercury Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 303 49152 4800 484-BBGA, FCBGA Package: Tray Package: 484-BBGA, FCBGA Mounting: Surface Mount Number of I/O: 303 Part Status: Obsolete Family Name: EP1M120 Categories: Integrated Circuits (ICs) Case / Package: 484-FBGA (23x23) ECCN: 3A001A2A Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1M120F484C5N - 918103-EP1M120F484C5N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1M120F484C5N
918103-EP1M120F484C5N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1M120F484C5N 918103-EP1M120F484C5N
Manufacturer: Intel Win Source Part Number: 918103-EP1M120F484C5 N Series: Mercury Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 303 49152 4800 484-BBGA, FCBGA Package: Tray Package: 484-BBGA, FCBGA Mounting: Surface Mount Number of I/O: 303 Part Status: Obsolete Family Name: EP1M120 Categories: Integrated Circuits (ICs) Case / Package: 484-FBGA (23x23) ECCN: 3A001A2A Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 918103-EP1M120F484C5N
Series: Mercury
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 303 49152 4800 484-BBGA, FCBGA
Package: Tray
Package: 484-BBGA, FCBGA
Mounting: Surface Mount
Number of I/O: 303
Part Status: Obsolete
Family Name: EP1M120
Categories: Integrated Circuits (ICs)
Case / Package: 484-FBGA (23x23)
ECCN: 3A001A2A
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP1M120F484C5N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP1M120F484C5N
FPGA Programmable Logic Device 696-EP1M120F484C5N
IC FPGA 303 I/O 484FBGA Product overview: EP1M120F484C5N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1M120F484C5N can be used for catalog matching and distributor lookup.

IC FPGA 303 I/O 484FBGA Product overview: EP1M120F484C5N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1M120F484C5N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1M120F484C5N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1M120F484C5N
FPGAs (Field Programmable Gate Array) EP1M120F484C5N
Mercury Field Programmable Gate Array (FPGA) IC 303 484-BBGA, FCBGA

Mercury Field Programmable Gate Array (FPGA) IC 303 484-BBGA, FCBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP1M120F484C5N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1M120F484C5N
FPGAs (Field Programmable Gate Array) EP1M120F484C5N
Mercury Field Programmable Gate Array (FPGA) IC 303 49152 4800 484-BBGA, FCBGA

Mercury Field Programmable Gate Array (FPGA) IC 303 49152 4800 484-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1M120F484C5N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1M120F484C5N
Embedded - FPGAs (Field Programmable Gate Array) EP1M120F484C5N
IC FPGA 303 I/O 484FBGA

IC FPGA 303 I/O 484FBGA

Supplier's Site Datasheet
FPGA 4800 Cells CMOS Technology 1.8V 484-Pin FC-FBGA - EP1M120F484C5N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 4800 Cells CMOS Technology 1.8V 484-Pin FC-FBGA
EP1M120F484C5N
FPGA 4800 Cells CMOS Technology 1.8V 484-Pin FC-FBGA EP1M120F484C5N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1M120F484C5N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1M120F484C5N
IC FPGA 303 I/O 484FBGA

IC FPGA 303 I/O 484FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 918103-EP1M120F484C5N 696-EP1M120F484C5N EP1M120F484C5N EP1M120F484C5N EP1M120F484C5N EP1M120F484C5N EP1M120F484C5N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1M120F484C5N FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA 4800 Cells CMOS Technology 1.8V 484-Pin FC-FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 484-FBGA (23x23) Other; Bulk Other; 484-BBGA, FCBGA Other; 484-BBGA, FCBGA Other; FC-FBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
User I/Os 303 pins 303 pins 303 pins 303 pins
Supply Voltage Other; 1.71V ~ 1.89V Other; 1.71V ~ 1.89V Other; 1.71V ~ 1.89V Other
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details