Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K50TI144-2N EP1K50TI144-2N

Description
Manufacturer: Altera Win Source Part Number: 040155-EP1K50TI144-2 N Mounting: SMD (SMT) Number of I/O: 102 Number of LABs/CLBs: 360 Number of Logic Elements/Cells: 2880 Total RAM Bits: 40960 Number of Gates: 199000 Family Name: EP1K50 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 144-TQFP (20x20) Supply Voltage - Operating: 2.375 V to 2.625 V Alternative Parts (Cross-Reference): APA450-TQ144PP; APA450-TQG144I; APA075-TQ144ES; Introduction Date: March 24, 2000 ECCN: 3A991 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 040155-EP1K50TI144-2 N Mounting: SMD (SMT) Number of I/O: 102 Number of LABs/CLBs: 360 Number of Logic Elements/Cells: 2880 Total RAM Bits: 40960 Number of Gates: 199000 Family Name: EP1K50 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 144-TQFP (20x20) Supply Voltage - Operating: 2.375 V to 2.625 V Alternative Parts (Cross-Reference): APA450-TQ144PP; APA450-TQG144I; APA075-TQ144ES; Introduction Date: March 24, 2000 ECCN: 3A991 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K50TI144-2N - 040155-EP1K50TI144-2N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K50TI144-2N
040155-EP1K50TI144-2N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K50TI144-2N 040155-EP1K50TI144-2N
Manufacturer: Altera Win Source Part Number: 040155-EP1K50TI144-2 N Mounting: SMD (SMT) Number of I/O: 102 Number of LABs/CLBs: 360 Number of Logic Elements/Cells: 2880 Total RAM Bits: 40960 Number of Gates: 199000 Family Name: EP1K50 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 144-TQFP (20x20) Supply Voltage - Operating: 2.375 V to 2.625 V Alternative Parts (Cross-Reference): APA450-TQ144PP; APA450-TQG144I; APA075-TQ144ES; Introduction Date: March 24, 2000 ECCN: 3A991 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 040155-EP1K50TI144-2N
Mounting: SMD (SMT)
Number of I/O: 102
Number of LABs/CLBs: 360
Number of Logic Elements/Cells: 2880
Total RAM Bits: 40960
Number of Gates: 199000
Family Name: EP1K50
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 144-TQFP (20x20)
Supply Voltage - Operating: 2.375 V to 2.625 V
Alternative Parts (Cross-Reference): APA450-TQ144PP; APA450-TQG144I; APA075-TQ144ES;
Introduction Date: March 24, 2000
ECCN: 3A991
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 544-1850-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1850-ND
FPGAs (Field Programmable Gate Array) 544-1850-ND
ACEX-1K® Field Programmable Gate Array (FPGA) IC 102 40960 2880 144-LQFP

ACEX-1K® Field Programmable Gate Array (FPGA) IC 102 40960 2880 144-LQFP

Buy Now Datasheet
Singapore, Singapore
80MHz FPGA Programmable Logic Device
696-EP1K50TI144-2N
80MHz FPGA Programmable Logic Device 696-EP1K50TI144-2N
FPGA, 80MHz, 199K Gates, 102 I/Os, TQFP-144 Product overview: EP1K50TI144-2N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 80MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1K50TI144-2N can be used for catalog matching and distributor lookup.

FPGA, 80MHz, 199K Gates, 102 I/Os, TQFP-144 Product overview: EP1K50TI144-2N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 80MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1K50TI144-2N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1K50TI144-2N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1K50TI144-2N
Embedded - FPGAs (Field Programmable Gate Array) EP1K50TI144-2N
IC FPGA 102 I/O 144TQFP

IC FPGA 102 I/O 144TQFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1K50TI144-2N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP1K50TI144-2N
FPGAs (Field Programmable Gate Array) EP1K50TI144-2N
IC FPGA 102 I/O 144TQFP

IC FPGA 102 I/O 144TQFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1K50TI144-2N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1K50TI144-2N
FPGAs (Field Programmable Gate Array) EP1K50TI144-2N
ACEX-1K® Field Programmable Gate Array (FPGA) IC 102 40960 2880 144-LQFP

ACEX-1K® Field Programmable Gate Array (FPGA) IC 102 40960 2880 144-LQFP

Buy Now Datasheet
FPGA 2880 Cells 200MHz CMOS Technology 2.5V 144-Pin TQFP - EP1K50TI144-2N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 2880 Cells 200MHz CMOS Technology 2.5V 144-Pin TQFP
EP1K50TI144-2N
FPGA 2880 Cells 200MHz CMOS Technology 2.5V 144-Pin TQFP EP1K50TI144-2N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1K50TI144-2N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1K50TI144-2N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1K50TI144-2N
IC FPGA 102 I/O 144TQFP

IC FPGA 102 I/O 144TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 040155-EP1K50TI144-2N 544-1850-ND 696-EP1K50TI144-2N EP1K50TI144-2N EP1K50TI144-2N EP1K50TI144-2N EP1K50TI144-2N EP1K50TI144-2N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K50TI144-2N FPGAs (Field Programmable Gate Array) 80MHz FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 2880 Cells 200MHz CMOS Technology 2.5V 144-Pin TQFP Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 199000 199000 199000 199000 199000
Logic Cells / Logic Blocks 2880 2880 2880 2880
Package Type QFP; TQFP; Other; 144-TQFP (20x20) LFQP; Other; 144-LQFP Other; TQFP QFP; Other; 144-LQFP QFP; Other; 144-LQFP TQFP; Other; TQFP
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage Other; 2.375 V ~ 2.625 V Other; 2.5V Other; 2.375V ~ 2.625V Other; 2.375V ~ 2.625V Other
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF8820ATC144-3 - Lingto Electronic Limited
Specs
System Gates 8000
Logic Cells / Logic Blocks 672
User I/Os 152 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details