Loadable PLD, 0.5ns, CMOS, PQFP144, TQFP-144 Product overview: EP1K50TC144-3 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1K50TC144-3 can be used for catalog matching and distributor lookup.
Manufacturer: Altera
Win Source Part Number: 730756-EP1K50TC144-3
Series: ACEX-1K
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 144-LQFP
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 2.625 V
Number of I/O: 102
Number of LABs/CLBs: 360
Number of Logic Elements/Cells: 2880
Total RAM Bits: 40960
Number of Gates: 199000
Part Status: Obsolete(EOL)
Family Name: EP1K50
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.altera.com
RoHS State: Request Verification
Manufacturer Package: 144-TQFP (20x20)
Alternative Parts (Cross-Reference): APA450-TQG144ES; APA450-TQ144ES; APA450-TQG144;
Introduction Date: March 24, 2000
ECCN: 3A991
Country of Origin: Philippines
Estimated EOL Date: End of life (Obsolete)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
ACEX-1K® Field Programmable Gate Array (FPGA) IC 102 40960 2880 144-LQFP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC FPGA 102 I/O 144TQFP
ACEX-1K® Field Programmable Gate Array (FPGA) IC 102 40960 2880 144-LQFP
IC FPGA 102 I/O 144TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-EP1K50TC144-3 | 730756-EP1K50TC144-3 | 544-1074-ND | EP1K50TC144-3 | EP1K50TC144-3 | EP1K50TC144-3 | EP1K50TC144-3 |
| Product Name | Fpga | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K50TC144-3 | FPGAs (Field Programmable Gate Array) | FPGA 2880 Cells 166.67MHz CMOS Technology 2.5V 144-Pin TQFP | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 199000 | 199000 | 199000 | 199000 | |||
| Logic Cells / Logic Blocks | 2880 | 2880 | 2880 | 2880 | |||
| Package Type | Other; TQFP | LFQP; Other; 144-LQFP | TQFP; Other; TQFP | QFP; Other; 144-LQFP | |||
| Internal Frequency | 167 MHz | ||||||
| User I/Os | 102 pins | 102 pins | 102 pins |