Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K50QC208-2N EP1K50QC208-2N

Description
Manufacturer: Altera Win Source Part Number: 015398-EP1K50QC208-2 N Mounting: SMD (SMT) Number of I/O: 147 Number of LABs/CLBs: 360 Number of Logic Elements/Cells: 2880 Total RAM Bits: 40960 Number of Gates: 199000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 208-PQFP (28x28) Supply Voltage - Operating: 2.375 V to 2.625 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 015398-EP1K50QC208-2 N Mounting: SMD (SMT) Number of I/O: 147 Number of LABs/CLBs: 360 Number of Logic Elements/Cells: 2880 Total RAM Bits: 40960 Number of Gates: 199000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 208-PQFP (28x28) Supply Voltage - Operating: 2.375 V to 2.625 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K50QC208-2N - 015398-EP1K50QC208-2N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K50QC208-2N
015398-EP1K50QC208-2N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K50QC208-2N 015398-EP1K50QC208-2N
Manufacturer: Altera Win Source Part Number: 015398-EP1K50QC208-2 N Mounting: SMD (SMT) Number of I/O: 147 Number of LABs/CLBs: 360 Number of Logic Elements/Cells: 2880 Total RAM Bits: 40960 Number of Gates: 199000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 208-PQFP (28x28) Supply Voltage - Operating: 2.375 V to 2.625 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 015398-EP1K50QC208-2N
Mounting: SMD (SMT)
Number of I/O: 147
Number of LABs/CLBs: 360
Number of Logic Elements/Cells: 2880
Total RAM Bits: 40960
Number of Gates: 199000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 208-PQFP (28x28)
Supply Voltage - Operating: 2.375 V to 2.625 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
200MHz 2.5V 80MHz FPGA Programmable Logic Device - 696-EP1K50QC208-2N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200MHz 2.5V 80MHz FPGA Programmable Logic Device
696-EP1K50QC208-2N
200MHz 2.5V 80MHz FPGA Programmable Logic Device 696-EP1K50QC208-2N
FPGA, 200MHz, 199K Gates, 2880 LEs, PQFP208, CMOS, 2.5V, 80MHz Product overview: EP1K50QC208-2N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 2.5V, 80MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 200MHz, 2.5V, 80MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1K50QC208-2N can be used for catalog matching and distributor lookup.

FPGA, 200MHz, 199K Gates, 2880 LEs, PQFP208, CMOS, 2.5V, 80MHz Product overview: EP1K50QC208-2N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 2.5V, 80MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 200MHz, 2.5V, 80MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1K50QC208-2N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-1844-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1844-ND
FPGAs (Field Programmable Gate Array) 544-1844-ND
ACEX-1K® Field Programmable Gate Array (FPGA) IC 147 40960 2880 208-BFQFP

ACEX-1K® Field Programmable Gate Array (FPGA) IC 147 40960 2880 208-BFQFP

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1K50QC208-2N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1K50QC208-2N
Embedded - FPGAs (Field Programmable Gate Array) EP1K50QC208-2N
IC FPGA 147 I/O 208QFP

IC FPGA 147 I/O 208QFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1K50QC208-2N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1K50QC208-2N
FPGAs (Field Programmable Gate Array) EP1K50QC208-2N
ACEX-1K® Field Programmable Gate Array (FPGA) IC 147 40960 2880 208-BFQFP

ACEX-1K® Field Programmable Gate Array (FPGA) IC 147 40960 2880 208-BFQFP

Buy Now Datasheet
FPGA 2880 Cells 200MHz CMOS Technology 2.5V 208-Pin PQFP - EP1K50QC208-2N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 2880 Cells 200MHz CMOS Technology 2.5V 208-Pin PQFP
EP1K50QC208-2N
FPGA 2880 Cells 200MHz CMOS Technology 2.5V 208-Pin PQFP EP1K50QC208-2N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1K50QC208-2N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1K50QC208-2N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1K50QC208-2N
IC FPGA 147 I/O 208QFP

IC FPGA 147 I/O 208QFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 015398-EP1K50QC208-2N 696-EP1K50QC208-2N 544-1844-ND EP1K50QC208-2N EP1K50QC208-2N EP1K50QC208-2N EP1K50QC208-2N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K50QC208-2N 200MHz 2.5V 80MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 2880 Cells 200MHz CMOS Technology 2.5V 208-Pin PQFP Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 199000 199000 199000 199000
Logic Cells / Logic Blocks 2880 2880 2880 2880
Package Type QFP; Other; 208-PQFP (28x28) Other; PQFP Other; 208-BFQFP QFP; Other; 208-BFQFP PQFP; Other; PQFP
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage Other; 2.375 V ~ 2.625 V Other; 2.5V Other; 2.375V ~ 2.625V Other
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF8282AVTC100-3 - Lingto Electronic Limited
Specs
System Gates 2500
Logic Cells / Logic Blocks 208
User I/Os 78 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details