Intel Corporation 80MHz 2.5V FPGA Programmable Logic Device EP1K50FI256-2N

Description
FPGA, 80MHz, 2880LE, 186I/O, FBGA, 2.5V Product overview: EP1K50FI256-2N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 2.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 80MHz, 2.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1K50FI256-2N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA, 80MHz, 2880LE, 186I/O, FBGA, 2.5V Product overview: EP1K50FI256-2N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 2.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 80MHz, 2.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1K50FI256-2N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
80MHz 2.5V FPGA Programmable Logic Device - 696-EP1K50FI256-2N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80MHz 2.5V FPGA Programmable Logic Device
696-EP1K50FI256-2N
80MHz 2.5V FPGA Programmable Logic Device 696-EP1K50FI256-2N
FPGA, 80MHz, 2880LE, 186I/O, FBGA, 2.5V Product overview: EP1K50FI256-2N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 2.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 80MHz, 2.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1K50FI256-2N can be used for catalog matching and distributor lookup.

FPGA, 80MHz, 2880LE, 186I/O, FBGA, 2.5V Product overview: EP1K50FI256-2N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 2.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 80MHz, 2.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1K50FI256-2N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K50FI256-2N - 773816-EP1K50FI256-2N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K50FI256-2N
773816-EP1K50FI256-2N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K50FI256-2N 773816-EP1K50FI256-2N
Manufacturer: Altera Win Source Part Number: 773816-EP1K50FI256-2 N Series: ACEX-1K Operating Temperature Range: -40°C ~ 85°C (TA) Package: 256-BBGA Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Number of I/O: 186 Number of LABs/CLBs: 360 Number of Logic Elements/Cells: 2880 Total RAM Bits: 40960 Number of Gates: 199000 Part Status: Obsolete(EOL) Family Name: EP1K50 Categories: Integrated Circuits (ICs) Manufacturer Package: 256-FBGA (17x17) Alternative Parts (Cross-Reference): RT54SX32S-1CC256M; RT54SX32S-1CCG256M; APA450-FGG256I; APA450-FFG256I; Introduction Date: March 24, 2000 ECCN: 3A991 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 773816-EP1K50FI256-2N
Series: ACEX-1K
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 256-BBGA
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 2.625 V
Number of I/O: 186
Number of LABs/CLBs: 360
Number of Logic Elements/Cells: 2880
Total RAM Bits: 40960
Number of Gates: 199000
Part Status: Obsolete(EOL)
Family Name: EP1K50
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-FBGA (17x17)
Alternative Parts (Cross-Reference): RT54SX32S-1CC256M; RT54SX32S-1CCG256M; APA450-FGG256I; APA450-FFG256I;
Introduction Date: March 24, 2000
ECCN: 3A991
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP1K50FI256-2N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP1K50FI256-2N-ND
FPGAs (Field Programmable Gate Array) EP1K50FI256-2N-ND
ACEX-1K® Field Programmable Gate Array (FPGA) IC 186 40960 2880 256-BGA

ACEX-1K® Field Programmable Gate Array (FPGA) IC 186 40960 2880 256-BGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP1K50FI256-2N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP1K50FI256-2N
FPGAs (Field Programmable Gate Array) EP1K50FI256-2N
IC FPGA 186 I/O 256FBGA

IC FPGA 186 I/O 256FBGA

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1K50FI256-2N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1K50FI256-2N
Embedded - FPGAs (Field Programmable Gate Array) EP1K50FI256-2N
IC FPGA 186 I/O 256FBGA

IC FPGA 186 I/O 256FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1K50FI256-2N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1K50FI256-2N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1K50FI256-2N
IC FPGA 186 I/O 256FBGA

IC FPGA 186 I/O 256FBGA

Supplier's Site
FPGA 2880 Cells 200MHz CMOS Technology 2.5V 256-Pin FBGA - EP1K50FI256-2N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 2880 Cells 200MHz CMOS Technology 2.5V 256-Pin FBGA
EP1K50FI256-2N
FPGA 2880 Cells 200MHz CMOS Technology 2.5V 256-Pin FBGA EP1K50FI256-2N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1K50FI256-2N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1K50FI256-2N
FPGAs (Field Programmable Gate Array) EP1K50FI256-2N
ACEX-1K® Field Programmable Gate Array (FPGA) IC 186 40960 2880 256-BGA

ACEX-1K® Field Programmable Gate Array (FPGA) IC 186 40960 2880 256-BGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP1K50FI256-2N 773816-EP1K50FI256-2N EP1K50FI256-2N-ND EP1K50FI256-2N EP1K50FI256-2N EP1K50FI256-2N EP1K50FI256-2N EP1K50FI256-2N
Product Name 80MHz 2.5V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K50FI256-2N FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 2880 Cells 200MHz CMOS Technology 2.5V 256-Pin FBGA FPGAs (Field Programmable Gate Array)
System Gates 199000 199000 199000 199000 199000
Logic Cells / Logic Blocks 2880 2880 2880 2880
Package Type Other; FBGA Other; 256-BGA Other; 256-BGA Other; FBGA Other; 256-BGA
Internal Frequency 80 MHz
User I/Os 186 pins 186 pins 186 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1508C4N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 179400
User I/Os 1170 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details