Loadable PLD, 0.5ns, CMOS, PBGA484, FINE LINE, BGA-484 Product overview: EP1K50FC484-3N from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1K50FC484-3N can be used for catalog matching and distributor lookup.
Manufacturer: Altera
Win Source Part Number: 203668-EP1K50FC484-3
Mounting: SMD (SMT)
Number of I/O: 249
Number of LABs/CLBs: 360
Number of Logic Elements/Cells: 2880
Total RAM Bits: 40960
Number of Gates: 199000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 484-FBGA (23x23)
Supply Voltage - Operating: 2.375 V to 2.625 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
ACEX-1K® Field Programmable Gate Array (FPGA) IC 249 40960 2880 484-BBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
ACEX-1K® Field Programmable Gate Array (FPGA) IC 249 40960 2880 484-BBGA
IC FPGA 249 I/O 484FBGA
IC FPGA 249 I/O 484FBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-EP1K50FC484-3N | 203668-EP1K50FC484-3N | EP1K50FC484-3N-ND | EP1K50FC484-3N | EP1K50FC484-3N | EP1K50FC484-3N | EP1K50FC484-3N |
| Product Name | BGA Fpga | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K50FC484-3N | FPGAs (Field Programmable Gate Array) | FPGA 2880 Cells 166.67MHz CMOS Technology 2.5V 484-Pin FBGA | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 199000 | 199000 | 199000 | 199000 | |||
| Logic Cells / Logic Blocks | 2880 | 2880 | 2880 | 2880 | |||
| Package Type | Other; FBGA | Other; 484-FBGA (23x23) | Other; 484-BBGA | Other; FBGA | Other; 484-BBGA | ||
| Internal Frequency | 167 MHz | ||||||
| User I/Os | 249 pins | 249 pins | 249 pins |