Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K50FC484-1N EP1K50FC484-1N

Description
Manufacturer: Altera Win Source Part Number: 773814-EP1K50FC484-1 N Series: ACEX-1K Operating Temperature Range: 0°C ~ 70°C (TA) Package: 484-BBGA Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Number of I/O: 249 Number of LABs/CLBs: 360 Number of Logic Elements/Cells: 2880 Total RAM Bits: 40960 Number of Gates: 199000 Part Status: Obsolete(EOL) Family Name: EP1K50 Categories: Integrated Circuits (ICs) Manufacturer Package: 484-FBGA (23x23) Alternative Parts (Cross-Reference): APA600-FFG484ES; APA450-FGG484ES; APA450-FFGG484ES; APA450-FGG484I; Introduction Date: March 24, 2000 ECCN: 3A991 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 773814-EP1K50FC484-1 N Series: ACEX-1K Operating Temperature Range: 0°C ~ 70°C (TA) Package: 484-BBGA Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Number of I/O: 249 Number of LABs/CLBs: 360 Number of Logic Elements/Cells: 2880 Total RAM Bits: 40960 Number of Gates: 199000 Part Status: Obsolete(EOL) Family Name: EP1K50 Categories: Integrated Circuits (ICs) Manufacturer Package: 484-FBGA (23x23) Alternative Parts (Cross-Reference): APA600-FFG484ES; APA450-FGG484ES; APA450-FFGG484ES; APA450-FGG484I; Introduction Date: March 24, 2000 ECCN: 3A991 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K50FC484-1N - 773814-EP1K50FC484-1N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K50FC484-1N
773814-EP1K50FC484-1N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K50FC484-1N 773814-EP1K50FC484-1N
Manufacturer: Altera Win Source Part Number: 773814-EP1K50FC484-1 N Series: ACEX-1K Operating Temperature Range: 0°C ~ 70°C (TA) Package: 484-BBGA Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Number of I/O: 249 Number of LABs/CLBs: 360 Number of Logic Elements/Cells: 2880 Total RAM Bits: 40960 Number of Gates: 199000 Part Status: Obsolete(EOL) Family Name: EP1K50 Categories: Integrated Circuits (ICs) Manufacturer Package: 484-FBGA (23x23) Alternative Parts (Cross-Reference): APA600-FFG484ES; APA450-FGG484ES; APA450-FFGG484ES; APA450-FGG484I; Introduction Date: March 24, 2000 ECCN: 3A991 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 773814-EP1K50FC484-1N
Series: ACEX-1K
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 484-BBGA
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 2.625 V
Number of I/O: 249
Number of LABs/CLBs: 360
Number of Logic Elements/Cells: 2880
Total RAM Bits: 40960
Number of Gates: 199000
Part Status: Obsolete(EOL)
Family Name: EP1K50
Categories: Integrated Circuits (ICs)
Manufacturer Package: 484-FBGA (23x23)
Alternative Parts (Cross-Reference): APA600-FFG484ES; APA450-FGG484ES; APA450-FFGG484ES; APA450-FGG484I;
Introduction Date: March 24, 2000
ECCN: 3A991
Country of Origin: Republic of Korea
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
250MHz 2.5V FPGA Programmable Logic Device - 696-EP1K50FC484-1N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
250MHz 2.5V FPGA Programmable Logic Device
696-EP1K50FC484-1N
250MHz 2.5V FPGA Programmable Logic Device 696-EP1K50FC484-1N
FPGA ACEX 1K Family 50K Gates 2880 Cells 250MHz 0.22um Technology 2.5V 484-Pin FBGA Product overview: EP1K50FC484-1N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 2.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 250MHz, 2.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1K50FC484-1N can be used for catalog matching and distributor lookup.

FPGA ACEX 1K Family 50K Gates 2880 Cells 250MHz 0.22um Technology 2.5V 484-Pin FBGA Product overview: EP1K50FC484-1N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 2.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 250MHz, 2.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1K50FC484-1N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1K50FC484-1N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP1K50FC484-1N-ND
FPGAs (Field Programmable Gate Array) EP1K50FC484-1N-ND
ACEX-1K® Field Programmable Gate Array (FPGA) IC 249 40960 2880 484-BBGA

ACEX-1K® Field Programmable Gate Array (FPGA) IC 249 40960 2880 484-BBGA

Buy Now Datasheet
FPGA 2880 Cells 250MHz CMOS Technology 2.5V 484-Pin FBGA - EP1K50FC484-1N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 2880 Cells 250MHz CMOS Technology 2.5V 484-Pin FBGA
EP1K50FC484-1N
FPGA 2880 Cells 250MHz CMOS Technology 2.5V 484-Pin FBGA EP1K50FC484-1N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1K50FC484-1N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1K50FC484-1N
FPGAs (Field Programmable Gate Array) EP1K50FC484-1N
ACEX-1K® Field Programmable Gate Array (FPGA) IC 249 40960 2880 484-BBGA

ACEX-1K® Field Programmable Gate Array (FPGA) IC 249 40960 2880 484-BBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1K50FC484-1N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1K50FC484-1N
Embedded - FPGAs (Field Programmable Gate Array) EP1K50FC484-1N
IC FPGA 249 I/O 484FBGA

IC FPGA 249 I/O 484FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1K50FC484-1N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1K50FC484-1N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1K50FC484-1N
IC FPGA 249 I/O 484FBGA

IC FPGA 249 I/O 484FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 773814-EP1K50FC484-1N 696-EP1K50FC484-1N EP1K50FC484-1N-ND EP1K50FC484-1N EP1K50FC484-1N EP1K50FC484-1N EP1K50FC484-1N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K50FC484-1N 250MHz 2.5V FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGA 2880 Cells 250MHz CMOS Technology 2.5V 484-Pin FBGA FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 199000 199000 199000
Logic Cells / Logic Blocks 2880 2880 2880
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage Other; 2.375 V ~ 2.625 V Other; 2.375V ~ 2.625V Other
Pins 484 484
Unlock Full Specs
to access all available technical data