The EP1K50FC256-3N is a member of the ACEX 1K family of Field Programmable Gate Arrays (FPGAs) from Quarktwin Technology Ltd. It features a logic capacity of approximately 50,000 typical gates and supports up to 2,880 logic elements. The device includes 10 embedded array blocks (EABs) with a total of 49,152 RAM bits, allowing for efficient implementation of memory and specialized logic functions.
This FPGA is designed for high-density applications and offers a cost-effective solution for system-on-a-programm
ACEX-1K® Field Programmable Gate Array (FPGA) IC 186 40960 2880 256-BGA
Manufacturer: Altera
Win Source Part Number: 081041-EP1K50FC256-3
Mounting: SMD (SMT)
Number of I/O: 186
Number of LABs/CLBs: 360
Number of Logic Elements/Cells: 2880
Total RAM Bits: 40960
Number of Gates: 199000
Family Name: EP1K50
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 256-FBGA (17x17)
Supply Voltage - Operating: 2.375 V to 2.625 V
Alternative Parts (Cross-Reference): APA450-FFGG256I; APA450-FG256ES; APA450-1FG256I; RT54SX32S-1CC256M;
Introduction Date: March 24, 2000
ECCN: 3A991
Country of Origin: Republic of Korea
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Loadable PLD, 0.5ns, CMOS, PBGA256, FINE LINE, BGA-256 Product overview: EP1K50FC256-3N from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1K50FC256-3N can be used for catalog matching and distributor lookup.
IC FPGA 186 I/O 256FBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC FPGA 186 I/O 256FBGA
IC FPGA 186 I/O 256FBGA
ACEX-1K® Field Programmable Gate Array (FPGA) IC 186 40960 2880 256-BGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 544-1842-ND | 081041-EP1K50FC256-3N | 696-EP1K50FC256-3N | EP1K50FC256-3N | EP1K50FC256-3N | EP1K50FC256-3N | EP1K50FC256-3N | EP1K50FC256-3N |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K50FC256-3N | BGA Fpga | FPGAs (Field Programmable Gate Array) | FPGA 2880 Cells 166.67MHz CMOS Technology 2.5V 256-Pin FBGA | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 256-BGA | Other; 256-FBGA (17x17) | Other; FBGA | Other; 256-BGA | Other; FBGA | Other; 256-BGA | ||
| Pins | 256 | |||||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| System Gates | 199000 | 199000 | 199000 | 199000 | 199000 | |||
| Logic Cells / Logic Blocks | 2880 | 2880 | 2880 | 2880 |