Manufacturer: Altera
Win Source Part Number: 015396-EP1K50FC256-3
Mounting: SMD (SMT)
Number of I/O: 186
Number of LABs/CLBs: 360
Number of Logic Elements/Cells: 2880
Total RAM Bits: 40960
Number of Gates: 199000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 256-FBGA (17x17)
Supply Voltage - Operating: 2.375 V to 2.625 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Loadable PLD, 0.5ns, CMOS, PBGA256, FINE LINE, BGA-256 Product overview: EP1K50FC256-3 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1K50FC256-3 can be used for catalog matching and distributor lookup.
ACEX-1K® Field Programmable Gate Array (FPGA) IC 186 40960 2880 256-BGA
ACEX-1K® Field Programmable Gate Array (FPGA) IC 186 40960 2880 256-BGA
IC FPGA 186 I/O 256FBGA
IC FPGA 186 I/O 256FBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC FPGA 186 I/O 256FBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 015396-EP1K50FC256-3 | 696-EP1K50FC256-3 | 544-1032-ND | EP1K50FC256-3 | EP1K50FC256-3 | EP1K50FC256-3 | EP1K50FC256-3 | EP1K50FC256-3 |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K50FC256-3 | BGA Fpga | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA 2880 Cells 166.67MHz CMOS Technology 2.5V 256-Pin FBGA | Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 199000 | 199000 | 199000 | 199000 | 199000 | |||
| Logic Cells / Logic Blocks | 2880 | 2880 | 2880 | 2880 | ||||
| Package Type | Other; 256-FBGA (17x17) | Other; FBGA | Other; 256-BGA | Other; 256-BGA | Other; 256-BGA | Other; FBGA | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Supply Voltage | Other; 2.375 V ~ 2.625 V | Other; 2.5V | Other; 2.375V ~ 2.625V | Other; 2.375V ~ 2.625V | Other |