Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K50FC256-2 EP1K50FC256-2

Description
Manufacturer: Intel Win Source Part Number: 870472-EP1K50FC256-2 Series: ACEX-1K® Operating Temperature Range: 0°C ~ 70°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 186 40960 2880 256-BGA Package: Tray Package: 256-BGA Mounting: Surface Mount Number of I/O: 186 Part Status: Obsolete Family Name: EP1K50 Categories: Integrated Circuits (ICs) Case / Package: 256-FBGA (17x17) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-1031, 969406
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 870472-EP1K50FC256-2 Series: ACEX-1K® Operating Temperature Range: 0°C ~ 70°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 186 40960 2880 256-BGA Package: Tray Package: 256-BGA Mounting: Surface Mount Number of I/O: 186 Part Status: Obsolete Family Name: EP1K50 Categories: Integrated Circuits (ICs) Case / Package: 256-FBGA (17x17) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-1031, 969406
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K50FC256-2 - 870472-EP1K50FC256-2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K50FC256-2
870472-EP1K50FC256-2
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K50FC256-2 870472-EP1K50FC256-2
Manufacturer: Intel Win Source Part Number: 870472-EP1K50FC256-2 Series: ACEX-1K® Operating Temperature Range: 0°C ~ 70°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 186 40960 2880 256-BGA Package: Tray Package: 256-BGA Mounting: Surface Mount Number of I/O: 186 Part Status: Obsolete Family Name: EP1K50 Categories: Integrated Circuits (ICs) Case / Package: 256-FBGA (17x17) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-1031, 969406

Manufacturer: Intel
Win Source Part Number: 870472-EP1K50FC256-2
Series: ACEX-1K®
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: series Field Programmable Gate Array (FPGA) IC 186 40960 2880 256-BGA
Package: Tray
Package: 256-BGA
Mounting: Surface Mount
Number of I/O: 186
Part Status: Obsolete
Family Name: EP1K50
Categories: Integrated Circuits (ICs)
Case / Package: 256-FBGA (17x17)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 544-1031, 969406

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 544-1031-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1031-ND
FPGAs (Field Programmable Gate Array) 544-1031-ND
ACEX-1K® Field Programmable Gate Array (FPGA) IC 186 40960 2880 256-BGA

ACEX-1K® Field Programmable Gate Array (FPGA) IC 186 40960 2880 256-BGA

Buy Now Datasheet
Loadable PLD, 0.4ns, CMOS, PBGA256, FINE LINE, BGA-256 Product overview: EP1K50FC256-2 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1K50FC256-2 can be used for catalog matching and distributor lookup.

Loadable PLD, 0.4ns, CMOS, PBGA256, FINE LINE, BGA-256 Product overview: EP1K50FC256-2 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1K50FC256-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1K50FC256-2 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1K50FC256-2
Embedded - FPGAs (Field Programmable Gate Array) EP1K50FC256-2
IC FPGA 186 I/O 256FBGA

IC FPGA 186 I/O 256FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1K50FC256-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1K50FC256-2
FPGAs (Field Programmable Gate Array) EP1K50FC256-2
ACEX-1K® Field Programmable Gate Array (FPGA) IC 186 40960 2880 256-BGA

ACEX-1K® Field Programmable Gate Array (FPGA) IC 186 40960 2880 256-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1K50FC256-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1K50FC256-2
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1K50FC256-2
IC FPGA 186 I/O 256FBGA

IC FPGA 186 I/O 256FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP1K50FC256-2 - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP1K50FC256-2
FPGAs (Field Programmable Gate Array) EP1K50FC256-2
IC FPGA 186 I/O 256FBGA

IC FPGA 186 I/O 256FBGA

Supplier's Site Datasheet
FPGA ACEX 1K Family 50K Gates 2880 Cells 200MHz CMOS Technology 2.5V 256-Pin FBGA - 386-EP1K50FC256-2 - Utmel Electronic Limited
Hong Kong, China
FPGA ACEX 1K Family 50K Gates 2880 Cells 200MHz CMOS Technology 2.5V 256-Pin FBGA
386-EP1K50FC256-2
FPGA ACEX 1K Family 50K Gates 2880 Cells 200MHz CMOS Technology 2.5V 256-Pin FBGA 386-EP1K50FC256-2
FPGA ACEX 1K Family 50K Gates 2880 Cells 200MHz CMOS Technology 2.5V 256-Pin FBGA

FPGA ACEX 1K Family 50K Gates 2880 Cells 200MHz CMOS Technology 2.5V 256-Pin FBGA

Supplier's Site
FPGA 2880 Cells 200MHz CMOS Technology 2.5V 256-Pin FBGA - EP1K50FC256-2 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 2880 Cells 200MHz CMOS Technology 2.5V 256-Pin FBGA
EP1K50FC256-2
FPGA 2880 Cells 200MHz CMOS Technology 2.5V 256-Pin FBGA EP1K50FC256-2
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 870472-EP1K50FC256-2 544-1031-ND 696-EP1K50FC256-2 EP1K50FC256-2 EP1K50FC256-2 EP1K50FC256-2 EP1K50FC256-2 386-EP1K50FC256-2 EP1K50FC256-2
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K50FC256-2 FPGAs (Field Programmable Gate Array) BGA Fpga Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA ACEX 1K Family 50K Gates 2880 Cells 200MHz CMOS Technology 2.5V 256-Pin FBGA FPGA 2880 Cells 200MHz CMOS Technology 2.5V 256-Pin FBGA
Package Type Other; 256-FBGA (17x17) Other; 256-BGA Other; 256-BGA Other; 256-BGA Other; 256-BBGA Other; FBGA
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Pins 256
Internal Frequency 37.5 MHz 37.5 MHz
Supply Voltage Other; 2.5 Other; 2.375V ~ 2.625V Other Other; 2.375V ~ 2.625V Other; 2.5V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S30B956C6 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 32470
User I/Os 683 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details