Intel Corporation FPGAs (Field Programmable Gate Array) EP1K50FC256-1N

Description
ACEX-1K® Field Programmable Gate Array (FPGA) IC 186 40960 2880 256-BGA
Request a Quote Datasheet
Description
ACEX-1K® Field Programmable Gate Array (FPGA) IC 186 40960 2880 256-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EP1K50FC256-1N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP1K50FC256-1N-ND
FPGAs (Field Programmable Gate Array) EP1K50FC256-1N-ND
ACEX-1K® Field Programmable Gate Array (FPGA) IC 186 40960 2880 256-BGA

ACEX-1K® Field Programmable Gate Array (FPGA) IC 186 40960 2880 256-BGA

Buy Now Datasheet
180MHz FPGA Programmable Logic Device - 696-EP1K50FC256-1N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
180MHz FPGA Programmable Logic Device
696-EP1K50FC256-1N
180MHz FPGA Programmable Logic Device 696-EP1K50FC256-1N
FPGA, 180MHz, 2880LE, 199k Gates, FBGA-256 Product overview: EP1K50FC256-1N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 180MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1K50FC256-1N can be used for catalog matching and distributor lookup.

FPGA, 180MHz, 2880LE, 199k Gates, FBGA-256 Product overview: EP1K50FC256-1N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 180MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1K50FC256-1N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K50FC256-1N - 773812-EP1K50FC256-1N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K50FC256-1N
773812-EP1K50FC256-1N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K50FC256-1N 773812-EP1K50FC256-1N
Manufacturer: Altera Win Source Part Number: 773812-EP1K50FC256-1 N Series: ACEX-1K Operating Temperature Range: 0°C ~ 70°C (TA) Package: 256-BBGA Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Number of I/O: 186 Number of LABs/CLBs: 360 Number of Logic Elements/Cells: 2880 Total RAM Bits: 40960 Number of Gates: 199000 Part Status: Obsolete(EOL) Family Name: EP1K50 Categories: Integrated Circuits (ICs) Manufacturer Package: 256-FBGA (17x17) Alternative Parts (Cross-Reference): RT54SX32S-1CC256M; RT54SX32S-1CCG256M; APA450-FGG256I; APA450-FFG256I; Introduction Date: March 24, 2000 ECCN: 3A991 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 773812-EP1K50FC256-1N
Series: ACEX-1K
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 256-BBGA
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 2.625 V
Number of I/O: 186
Number of LABs/CLBs: 360
Number of Logic Elements/Cells: 2880
Total RAM Bits: 40960
Number of Gates: 199000
Part Status: Obsolete(EOL)
Family Name: EP1K50
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-FBGA (17x17)
Alternative Parts (Cross-Reference): RT54SX32S-1CC256M; RT54SX32S-1CCG256M; APA450-FGG256I; APA450-FFG256I;
Introduction Date: March 24, 2000
ECCN: 3A991
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
ALTERA EP1K50FC256-1N FPGA, ACEX 1K, 50K GATES, 256FBGA - 386-EP1K50FC256-1N - Utmel Electronic Limited
Hong Kong, China
ALTERA EP1K50FC256-1N FPGA, ACEX 1K, 50K GATES, 256FBGA
386-EP1K50FC256-1N
ALTERA EP1K50FC256-1N FPGA, ACEX 1K, 50K GATES, 256FBGA 386-EP1K50FC256-1N
ALTERA EP1K50FC256-1N FPGA, ACEX 1K, 50K GATES, 256FBGA

ALTERA EP1K50FC256-1N FPGA, ACEX 1K, 50K GATES, 256FBGA

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1K50FC256-1N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1K50FC256-1N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1K50FC256-1N
IC FPGA 186 I/O 256FBGA

IC FPGA 186 I/O 256FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP1K50FC256-1N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1K50FC256-1N
FPGAs (Field Programmable Gate Array) EP1K50FC256-1N
ACEX-1K® Field Programmable Gate Array (FPGA) IC 186 40960 2880 256-BGA

ACEX-1K® Field Programmable Gate Array (FPGA) IC 186 40960 2880 256-BGA

Buy Now Datasheet
FPGA 2880 Cells 250MHz CMOS Technology 2.5V 256-Pin FBGA - EP1K50FC256-1N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 2880 Cells 250MHz CMOS Technology 2.5V 256-Pin FBGA
EP1K50FC256-1N
FPGA 2880 Cells 250MHz CMOS Technology 2.5V 256-Pin FBGA EP1K50FC256-1N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1K50FC256-1N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP1K50FC256-1N
FPGAs (Field Programmable Gate Array) EP1K50FC256-1N
IC FPGA 186 I/O 256FBGA

IC FPGA 186 I/O 256FBGA

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1K50FC256-1N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1K50FC256-1N
Embedded - FPGAs (Field Programmable Gate Array) EP1K50FC256-1N
IC FPGA 186 I/O 256FBGA

IC FPGA 186 I/O 256FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG ODG (Origin Data Global) Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EP1K50FC256-1N-ND 696-EP1K50FC256-1N 773812-EP1K50FC256-1N 386-EP1K50FC256-1N EP1K50FC256-1N EP1K50FC256-1N EP1K50FC256-1N EP1K50FC256-1N EP1K50FC256-1N
Product Name FPGAs (Field Programmable Gate Array) 180MHz FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K50FC256-1N ALTERA EP1K50FC256-1N FPGA, ACEX 1K, 50K GATES, 256FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 2880 Cells 250MHz CMOS Technology 2.5V 256-Pin FBGA FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 256-BGA Other; FBGA Other; 256-BBGA Other; 256-BGA Other; FBGA Other; 256-BGA
Pins 256
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
System Gates 199000 199000 199000 199000 199000 199000
Logic Cells / Logic Blocks 2880 2880 2880 2880 2880
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details