ACEX-1K® Field Programmable Gate Array (FPGA) IC 102 24576 1728 144-LQFP
IC FPGA 102 I/O 144TQFP
IC FPGA 102 I/O 144TQFP
ACEX-1K® Field Programmable Gate Array (FPGA) IC 102 24576 1728 144-LQFP
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP1K30TI144-2NGA-ND | EP1K30TI144-2NGA | EP1K30TI144-2NGA | EP1K30TI144-2NGA |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | LFQP; Other; 144-LQFP | QFP; Other; 144-LQFP | ||
| Pins | 144 | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Supply Voltage | Other | Other; 2.375V ~ 2.625V |