Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K30TC144-2N EP1K30TC144-2N

Description
Manufacturer: Altera Win Source Part Number: 015394-EP1K30TC144-2 N Mounting: SMD (SMT) Number of I/O: 102 Number of LABs/CLBs: 216 Number of Logic Elements/Cells: 1728 Total RAM Bits: 24576 Number of Gates: 119000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 144-TQFP (20x20) Supply Voltage - Operating: 2.375 V to 2.625 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 015394-EP1K30TC144-2 N Mounting: SMD (SMT) Number of I/O: 102 Number of LABs/CLBs: 216 Number of Logic Elements/Cells: 1728 Total RAM Bits: 24576 Number of Gates: 119000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 144-TQFP (20x20) Supply Voltage - Operating: 2.375 V to 2.625 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K30TC144-2N - 015394-EP1K30TC144-2N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K30TC144-2N
015394-EP1K30TC144-2N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K30TC144-2N 015394-EP1K30TC144-2N
Manufacturer: Altera Win Source Part Number: 015394-EP1K30TC144-2 N Mounting: SMD (SMT) Number of I/O: 102 Number of LABs/CLBs: 216 Number of Logic Elements/Cells: 1728 Total RAM Bits: 24576 Number of Gates: 119000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 144-TQFP (20x20) Supply Voltage - Operating: 2.375 V to 2.625 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 015394-EP1K30TC144-2N
Mounting: SMD (SMT)
Number of I/O: 102
Number of LABs/CLBs: 216
Number of Logic Elements/Cells: 1728
Total RAM Bits: 24576
Number of Gates: 119000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 144-TQFP (20x20)
Supply Voltage - Operating: 2.375 V to 2.625 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Loadable PLD, 0.4ns, CMOS, PQFP144, TQFP-144 Product overview: EP1K30TC144-2N from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1K30TC144-2N can be used for catalog matching and distributor lookup.

Loadable PLD, 0.4ns, CMOS, PQFP144, TQFP-144 Product overview: EP1K30TC144-2N from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1K30TC144-2N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-1838-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1838-ND
FPGAs (Field Programmable Gate Array) 544-1838-ND
ACEX-1K® Field Programmable Gate Array (FPGA) IC 102 24576 1728 144-LQFP

ACEX-1K® Field Programmable Gate Array (FPGA) IC 102 24576 1728 144-LQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1K30TC144-2N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1K30TC144-2N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1K30TC144-2N
IC FPGA 102 I/O 144TQFP

IC FPGA 102 I/O 144TQFP

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP1K30TC144-2N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1K30TC144-2N
Embedded - FPGAs (Field Programmable Gate Array) EP1K30TC144-2N
IC FPGA 102 I/O 144TQFP

IC FPGA 102 I/O 144TQFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1K30TC144-2N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1K30TC144-2N
FPGAs (Field Programmable Gate Array) EP1K30TC144-2N
ACEX-1K® Field Programmable Gate Array (FPGA) IC 102 24576 1728 144-LQFP

ACEX-1K® Field Programmable Gate Array (FPGA) IC 102 24576 1728 144-LQFP

Buy Now Datasheet
IC FPGA 102 I/O 144TQFP - 386-EP1K30TC144-2N - Utmel Electronic Limited
Hong Kong, China
IC FPGA 102 I/O 144TQFP
386-EP1K30TC144-2N
IC FPGA 102 I/O 144TQFP 386-EP1K30TC144-2N
IC FPGA 102 I/O 144TQFP

IC FPGA 102 I/O 144TQFP

Supplier's Site
FPGA 1728 Cells 200MHz CMOS Technology 2.5V 144-Pin TQFP - EP1K30TC144-2N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 1728 Cells 200MHz CMOS Technology 2.5V 144-Pin TQFP
EP1K30TC144-2N
FPGA 1728 Cells 200MHz CMOS Technology 2.5V 144-Pin TQFP EP1K30TC144-2N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 015394-EP1K30TC144-2N 696-EP1K30TC144-2N 544-1838-ND EP1K30TC144-2N EP1K30TC144-2N EP1K30TC144-2N 386-EP1K30TC144-2N EP1K30TC144-2N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K30TC144-2N Fpga FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) IC FPGA 102 I/O 144TQFP FPGA 1728 Cells 200MHz CMOS Technology 2.5V 144-Pin TQFP
System Gates 119000 119000 119000 119000 119000
Logic Cells / Logic Blocks 1728 1728 1728 1728 1728
Package Type QFP; TQFP; Other; 144-TQFP (20x20) Other; TQFP LFQP; Other; 144-LQFP QFP; Other; 144-LQFP QFP; Other; 144-LQFP TQFP; Other; TQFP
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage Other; 2.375 V ~ 2.625 V Other; 2.5V Other Other; 2.375V ~ 2.625V Other; 2.5V
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details