Intel Corporation FPGAs (Field Programmable Gate Array) EP1K30TC144-1N

Description
ACEX-1K® Field Programmable Gate Array (FPGA) IC 102 24576 1728 144-LQFP
Request a Quote Datasheet
Description
ACEX-1K® Field Programmable Gate Array (FPGA) IC 102 24576 1728 144-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-1837-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1837-ND
FPGAs (Field Programmable Gate Array) 544-1837-ND
ACEX-1K® Field Programmable Gate Array (FPGA) IC 102 24576 1728 144-LQFP

ACEX-1K® Field Programmable Gate Array (FPGA) IC 102 24576 1728 144-LQFP

Buy Now Datasheet
Singapore, Singapore
180MHz FPGA Programmable Logic Device
696-EP1K30TC144-1N
180MHz FPGA Programmable Logic Device 696-EP1K30TC144-1N
FPGA, 180MHz, 119K Gates, 102 I/O, TQFP144, CMOS Product overview: EP1K30TC144-1N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 180MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1K30TC144-1N can be used for catalog matching and distributor lookup.

FPGA, 180MHz, 119K Gates, 102 I/O, TQFP144, CMOS Product overview: EP1K30TC144-1N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 180MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1K30TC144-1N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K30TC144-1N - 203665-EP1K30TC144-1N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K30TC144-1N
203665-EP1K30TC144-1N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K30TC144-1N 203665-EP1K30TC144-1N
Manufacturer: Altera Win Source Part Number: 203665-EP1K30TC144-1 N Mounting: SMD (SMT) Number of I/O: 102 Number of LABs/CLBs: 216 Number of Logic Elements/Cells: 1728 Total RAM Bits: 24576 Number of Gates: 119000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 144-TQFP (20x20) Supply Voltage - Operating: 2.375 V to 2.625 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 203665-EP1K30TC144-1N
Mounting: SMD (SMT)
Number of I/O: 102
Number of LABs/CLBs: 216
Number of Logic Elements/Cells: 1728
Total RAM Bits: 24576
Number of Gates: 119000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 144-TQFP (20x20)
Supply Voltage - Operating: 2.375 V to 2.625 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA 1728 Cells 250MHz CMOS Technology 2.5V 144-Pin TQFP - EP1K30TC144-1N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 1728 Cells 250MHz CMOS Technology 2.5V 144-Pin TQFP
EP1K30TC144-1N
FPGA 1728 Cells 250MHz CMOS Technology 2.5V 144-Pin TQFP EP1K30TC144-1N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1K30TC144-1N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1K30TC144-1N
Embedded - FPGAs (Field Programmable Gate Array) EP1K30TC144-1N
IC FPGA 102 I/O 144TQFP

IC FPGA 102 I/O 144TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1K30TC144-1N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1K30TC144-1N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1K30TC144-1N
IC FPGA 102 I/O 144TQFP

IC FPGA 102 I/O 144TQFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP1K30TC144-1N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1K30TC144-1N
FPGAs (Field Programmable Gate Array) EP1K30TC144-1N
ACEX-1K® Field Programmable Gate Array (FPGA) IC 102 24576 1728 144-LQFP

ACEX-1K® Field Programmable Gate Array (FPGA) IC 102 24576 1728 144-LQFP

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP1K30TC144-1N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP1K30TC144-1N
FPGAs (Field Programmable Gate Array) EP1K30TC144-1N
IC FPGA 102 I/O 144TQFP

IC FPGA 102 I/O 144TQFP

Supplier's Site Datasheet
IC FPGA 102 I/O 144TQFP - 386-EP1K30TC144-1N - Utmel Electronic Limited
Hong Kong, China
IC FPGA 102 I/O 144TQFP
386-EP1K30TC144-1N
IC FPGA 102 I/O 144TQFP 386-EP1K30TC144-1N
IC FPGA 102 I/O 144TQFP

IC FPGA 102 I/O 144TQFP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Karl Kruse GmbH & Co. KG Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Utmel Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-1837-ND 696-EP1K30TC144-1N 203665-EP1K30TC144-1N EP1K30TC144-1N EP1K30TC144-1N EP1K30TC144-1N EP1K30TC144-1N EP1K30TC144-1N 386-EP1K30TC144-1N
Product Name FPGAs (Field Programmable Gate Array) 180MHz FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K30TC144-1N FPGA 1728 Cells 250MHz CMOS Technology 2.5V 144-Pin TQFP Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) IC FPGA 102 I/O 144TQFP
Package Type LFQP; Other; 144-LQFP Other; TQFP QFP; TQFP; Other; 144-TQFP (20x20) TQFP; Other; TQFP QFP; Other; 144-LQFP QFP; Other; 144-LQFP QFP; Other; 144-LQFP
Pins 144
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
System Gates 119000 119000 119000 119000 119000 119000
Logic Cells / Logic Blocks 1728 1728 1728 1728 1728
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX90EF1152I6 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 90220
User I/Os 538 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details