Intel Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1K30TC144-1

Description
Win Source Part Number: 1057272-EP1K30TC144- 1 Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: ACEX-1K® Package: Tray Standard Package: 60 Mounting: SMD (SMT) Number of I/O: 102 Number of LABs/CLBs: 216 Number of Logic Elements/Cells: 1728 Total RAM Bits: 24576 Number of Gates: 119000 Voltage - Supply: 2.375V ~ 2.625V Package / Case: 144-LQFP Supplier Device Package: 144-TQFP (20x20) Temperature Range - Operating: 0°C ~ 70°C (TA) Alternative Parts (Cross-Reference): EP1K30TI144-2N; EP1K30TI144-2; EPF10K30ETC144-3; LCMXO2-2000HC-4TG144 I; LCMXO2-2000HC-4TG144 C; LCMXO2-1200HC-6TG144 CEP1K30TC-144-1; EP1K30TC1441; ECCN: 3A991D Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: 544-1065,969299,EP1K 30TC1441 Base Product Number: EP1K30 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1057272-EP1K30TC144- 1 Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: ACEX-1K® Package: Tray Standard Package: 60 Mounting: SMD (SMT) Number of I/O: 102 Number of LABs/CLBs: 216 Number of Logic Elements/Cells: 1728 Total RAM Bits: 24576 Number of Gates: 119000 Voltage - Supply: 2.375V ~ 2.625V Package / Case: 144-LQFP Supplier Device Package: 144-TQFP (20x20) Temperature Range - Operating: 0°C ~ 70°C (TA) Alternative Parts (Cross-Reference): EP1K30TI144-2N; EP1K30TI144-2; EPF10K30ETC144-3; LCMXO2-2000HC-4TG144 I; LCMXO2-2000HC-4TG144 C; LCMXO2-1200HC-6TG144 CEP1K30TC-144-1; EP1K30TC1441; ECCN: 3A991D Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: 544-1065,969299,EP1K 30TC1441 Base Product Number: EP1K30 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1057272-EP1K30TC144-1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1057272-EP1K30TC144-1
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1057272-EP1K30TC144-1
Win Source Part Number: 1057272-EP1K30TC144- 1 Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: ACEX-1K® Package: Tray Standard Package: 60 Mounting: SMD (SMT) Number of I/O: 102 Number of LABs/CLBs: 216 Number of Logic Elements/Cells: 1728 Total RAM Bits: 24576 Number of Gates: 119000 Voltage - Supply: 2.375V ~ 2.625V Package / Case: 144-LQFP Supplier Device Package: 144-TQFP (20x20) Temperature Range - Operating: 0°C ~ 70°C (TA) Alternative Parts (Cross-Reference): EP1K30TI144-2N; EP1K30TI144-2; EPF10K30ETC144-3; LCMXO2-2000HC-4TG144 I; LCMXO2-2000HC-4TG144 C; LCMXO2-1200HC-6TG144 CEP1K30TC-144-1; EP1K30TC1441; ECCN: 3A991D Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: 544-1065,969299,EP1K 30TC1441 Base Product Number: EP1K30 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1057272-EP1K30TC144-1
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: ACEX-1K®
Package: Tray
Standard Package: 60
Mounting: SMD (SMT)
Number of I/O: 102
Number of LABs/CLBs: 216
Number of Logic Elements/Cells: 1728
Total RAM Bits: 24576
Number of Gates: 119000
Voltage - Supply: 2.375V ~ 2.625V
Package / Case: 144-LQFP
Supplier Device Package: 144-TQFP (20x20)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Alternative Parts (Cross-Reference): EP1K30TI144-2N; EP1K30TI144-2; EPF10K30ETC144-3; LCMXO2-2000HC-4TG144I; LCMXO2-2000HC-4TG144C; LCMXO2-1200HC-6TG144CEP1K30TC-144-1; EP1K30TC1441;
ECCN: 3A991D
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 544-1065,969299,EP1K30TC1441
Base Product Number: EP1K30
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Loadable PLD, 0.4ns, CMOS, PQFP144, TQFP-144 Product overview: EP1K30TC144-1 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1K30TC144-1 can be used for catalog matching and distributor lookup.

Loadable PLD, 0.4ns, CMOS, PQFP144, TQFP-144 Product overview: EP1K30TC144-1 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1K30TC144-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-1065-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1065-ND
FPGAs (Field Programmable Gate Array) 544-1065-ND
ACEX-1K® Field Programmable Gate Array (FPGA) IC 102 24576 1728 144-LQFP

ACEX-1K® Field Programmable Gate Array (FPGA) IC 102 24576 1728 144-LQFP

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP1K30TC144-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1K30TC144-1
FPGAs (Field Programmable Gate Array) EP1K30TC144-1
ACEX-1K® Field Programmable Gate Array (FPGA) IC 102 24576 1728 144-LQFP

ACEX-1K® Field Programmable Gate Array (FPGA) IC 102 24576 1728 144-LQFP

Buy Now Datasheet
FPGA 1728 Cells 250MHz CMOS Technology 2.5V 144-Pin TQFP - EP1K30TC144-1 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 1728 Cells 250MHz CMOS Technology 2.5V 144-Pin TQFP
EP1K30TC144-1
FPGA 1728 Cells 250MHz CMOS Technology 2.5V 144-Pin TQFP EP1K30TC144-1
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1K30TC144-1 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1K30TC144-1
Embedded - FPGAs (Field Programmable Gate Array) EP1K30TC144-1
IC FPGA 102 I/O 144TQFP

IC FPGA 102 I/O 144TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1K30TC144-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1K30TC144-1
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1K30TC144-1
IC FPGA 102 I/O 144TQFP

IC FPGA 102 I/O 144TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1057272-EP1K30TC144-1 696-EP1K30TC144-1 544-1065-ND EP1K30TC144-1 EP1K30TC144-1 EP1K30TC144-1 EP1K30TC144-1
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Fpga FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 1728 Cells 250MHz CMOS Technology 2.5V 144-Pin TQFP Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 119000 119000 119000 119000
Logic Cells / Logic Blocks 1728 1728 1728 1728
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage Other; 2.375V ~ 2.625V Other; 2.5V Other; 2.375V ~ 2.625V Other
Package Type Other; TQFP LFQP; Other; 144-LQFP QFP; Other; 144-LQFP TQFP; Other; TQFP
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details