ACEX-1K® Field Programmable Gate Array (FPGA) IC 147 24576 1728 208-BFQFP
Loadable PLD, 0.4ns, CMOS, PQFP208, PLASTIC, QFP-208 Product overview: EP1K30QI208-2 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1K30QI208-2 can be used for catalog matching and distributor lookup.
Manufacturer: Altera
Win Source Part Number: 142884-EP1K30QI208-2
Mounting: SMD (SMT)
Number of I/O: 147
Number of LABs/CLBs: 216
Number of Logic Elements/Cells: 1728
Total RAM Bits: 24576
Number of Gates: 119000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 208-PQFP (28x28)
Supply Voltage - Operating: 2.375 V to 2.625 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
IC FPGA 147 I/O 208QFP
IC FPGA 147 I/O 208QFP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
ACEX-1K® Field Programmable Gate Array (FPGA) IC 147 24576 1728 208-BFQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP1K30QI208-2-ND | 696-EP1K30QI208-2 | 142884-EP1K30QI208-2 | EP1K30QI208-2 | EP1K30QI208-2 | EP1K30QI208-2 | EP1K30QI208-2 |
| Product Name | FPGAs (Field Programmable Gate Array) | Fpga | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K30QI208-2 | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGA 1728 Cells 200MHz CMOS Technology 2.5V 208-Pin PQFP | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 208-BFQFP | QFP; Other; 208-PQFP (28x28) | PQFP; Other; PQFP | QFP; Other; 208-BFQFP | |||
| Pins | 208 | ||||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | -40 C (-40 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Internal Frequency | 37.5 MHz | ||||||
| Supply Voltage | Other; 2.5 | Other; 2.375 V ~ 2.625 V | Other | Other; 2.375V ~ 2.625V |