Intel Corporation 200MHz FPGA Programmable Logic Device EP1K30QC208-3N

Description
FPGA, 200MHz, 119K Gates, 1728 LEs, PQFP208, CMOS Product overview: EP1K30QC208-3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 200MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1K30QC208-3N can be used for catalog matching and distributor lookup.
Request a Quote
Description
FPGA, 200MHz, 119K Gates, 1728 LEs, PQFP208, CMOS Product overview: EP1K30QC208-3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 200MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1K30QC208-3N can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EP1K30QC208-3N is a member of the ACEX 1K family of programmable logic devices from Lingto Electronic Limited. It features a density of approximately 30,000 typical gates and supports up to 1,728 logic elements. The device includes 6 embedded array blocks, providing a total of 24,576 RAM bits, which can be utilized without compromising logic capacity. This FPGA supports a maximum of 171 user I/O pins and operates with MultiVolt I/O pins, allowing compatibility with 2.5-V, 3.3-V, and 5.0-V devices. It is designed for low power consumption and can achieve bidirectional I/O performance with setup times and clock-to-output delays of up to 250 MHz. The device is compliant with the PCI Local Bus Specification for 3.3-V operation at both 33 MHz and 66 MHz. The EP1K30QC208-3N also features in-circuit reconfigurability, built-in JTAG boundary-scan test circuitry, and a flexible interconnect structure for efficient routing. It is available in a 208-pin PQFP package, making it suitable for various high-performance applications, particularly in communications.

Datasheet Summary
Powered by GS/AI

The EP1K30QC208-3N is a member of the ACEX 1K family of programmable logic devices from Lingto Electronic Limited. It features a density of approximately 30,000 typical gates and supports up to 1,728 logic elements. The device includes 6 embedded array blocks, providing a total of 24,576 RAM bits, which can be utilized without compromising logic capacity. This FPGA supports a maximum of 171 user I/O pins and operates with MultiVolt I/O pins, allowing compatibility with 2.5-V, 3.3-V, and 5.0-V devices. It is designed for low power consumption and can achieve bidirectional I/O performance with setup times and clock-to-output delays of up to 250 MHz. The device is compliant with the PCI Local Bus Specification for 3.3-V operation at both 33 MHz and 66 MHz. The EP1K30QC208-3N also features in-circuit reconfigurability, built-in JTAG boundary-scan test circuitry, and a flexible interconnect structure for efficient routing. It is available in a 208-pin PQFP package, making it suitable for various high-performance applications, particularly in communications.

Suppliers

Company
Product
Description
Supplier Links
200MHz FPGA Programmable Logic Device - 696-EP1K30QC208-3N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200MHz FPGA Programmable Logic Device
696-EP1K30QC208-3N
200MHz FPGA Programmable Logic Device 696-EP1K30QC208-3N
FPGA, 200MHz, 119K Gates, 1728 LEs, PQFP208, CMOS Product overview: EP1K30QC208-3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 200MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1K30QC208-3N can be used for catalog matching and distributor lookup.

FPGA, 200MHz, 119K Gates, 1728 LEs, PQFP208, CMOS Product overview: EP1K30QC208-3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 200MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1K30QC208-3N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-1836-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1836-ND
FPGAs (Field Programmable Gate Array) 544-1836-ND
ACEX-1K® Field Programmable Gate Array (FPGA) IC 147 24576 1728 208-BFQFP

ACEX-1K® Field Programmable Gate Array (FPGA) IC 147 24576 1728 208-BFQFP

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K30QC208-3N - 015393-EP1K30QC208-3N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K30QC208-3N
015393-EP1K30QC208-3N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K30QC208-3N 015393-EP1K30QC208-3N
Manufacturer: Altera Win Source Part Number: 015393-EP1K30QC208-3 N Mounting: SMD (SMT) Number of I/O: 147 Number of LABs/CLBs: 216 Number of Logic Elements/Cells: 1728 Total RAM Bits: 24576 Number of Gates: 119000 Family Name: EP1K30 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 208-PQFP (28x28) Supply Voltage - Operating: 2.375 V to 2.625 V Alternative Parts (Cross-Reference): APA300-1PQG208I; APA300-1PQ208; APA300-PQ208ES; Introduction Date: March 24, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Altera
Win Source Part Number: 015393-EP1K30QC208-3N
Mounting: SMD (SMT)
Number of I/O: 147
Number of LABs/CLBs: 216
Number of Logic Elements/Cells: 1728
Total RAM Bits: 24576
Number of Gates: 119000
Family Name: EP1K30
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 208-PQFP (28x28)
Supply Voltage - Operating: 2.375 V to 2.625 V
Alternative Parts (Cross-Reference): APA300-1PQG208I; APA300-1PQ208; APA300-PQ208ES;
Introduction Date: March 24, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
ALTERA EP1K30QC208-3N ACEX 1K FPGA, 30K, 1K30, PQFP208 - 386-EP1K30QC208-3N - Utmel Electronic Limited
Hong Kong, China
ALTERA EP1K30QC208-3N ACEX 1K FPGA, 30K, 1K30, PQFP208
386-EP1K30QC208-3N
ALTERA EP1K30QC208-3N ACEX 1K FPGA, 30K, 1K30, PQFP208 386-EP1K30QC208-3N
ALTERA EP1K30QC208-3N ACEX 1K FPGA, 30K, 1K30, PQFP208

ALTERA EP1K30QC208-3N ACEX 1K FPGA, 30K, 1K30, PQFP208

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP1K30QC208-3N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1K30QC208-3N
Embedded - FPGAs (Field Programmable Gate Array) EP1K30QC208-3N
IC FPGA 147 I/O 208QFP

IC FPGA 147 I/O 208QFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1K30QC208-3N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1K30QC208-3N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1K30QC208-3N
IC FPGA 147 I/O 208QFP

IC FPGA 147 I/O 208QFP

Supplier's Site
FPGA 1728 Cells 200MHz CMOS Technology 2.5V 208-Pin PQFP - EP1K30QC208-3N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 1728 Cells 200MHz CMOS Technology 2.5V 208-Pin PQFP
EP1K30QC208-3N
FPGA 1728 Cells 200MHz CMOS Technology 2.5V 208-Pin PQFP EP1K30QC208-3N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1K30QC208-3N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1K30QC208-3N
FPGAs (Field Programmable Gate Array) EP1K30QC208-3N
ACEX-1K® Field Programmable Gate Array (FPGA) IC 147 24576 1728 208-BFQFP

ACEX-1K® Field Programmable Gate Array (FPGA) IC 147 24576 1728 208-BFQFP

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP1K30QC208-3N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP1K30QC208-3N
FPGAs (Field Programmable Gate Array) EP1K30QC208-3N
IC FPGA 147 I/O 208QFP

IC FPGA 147 I/O 208QFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP1K30QC208-3N 544-1836-ND 015393-EP1K30QC208-3N 386-EP1K30QC208-3N EP1K30QC208-3N EP1K30QC208-3N EP1K30QC208-3N EP1K30QC208-3N EP1K30QC208-3N
Product Name 200MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K30QC208-3N ALTERA EP1K30QC208-3N ACEX 1K FPGA, 30K, 1K30, PQFP208 Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 1728 Cells 200MHz CMOS Technology 2.5V 208-Pin PQFP FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 119000 119000 119000 119000 119000 119000
Logic Cells / Logic Blocks 1728 1728 1728 1728 1728
Package Type Other; PQFP Other; 208-BFQFP QFP; Other; 208-PQFP (28x28) QFP; Other; 208-BFQFP PQFP; Other; PQFP QFP; Other; 208-BFQFP QFP; Other; 208-BFQFP
Internal Frequency 200 MHz
User I/Os 147 pins 147 pins 147 pins
Unlock Full Specs
to access all available technical data