Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K30QC208-3 EP1K30QC208-3

Description
Manufacturer: Altera Win Source Part Number: 085137-EP1K30QC208-3 Mounting: SMD (SMT) Number of I/O: 147 Number of LABs/CLBs: 216 Number of Logic Elements/Cells: 1728 Total RAM Bits: 24576 Number of Gates: 119000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 208-PQFP (28x28) Supply Voltage - Operating: 2.375 V to 2.625 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 085137-EP1K30QC208-3 Mounting: SMD (SMT) Number of I/O: 147 Number of LABs/CLBs: 216 Number of Logic Elements/Cells: 1728 Total RAM Bits: 24576 Number of Gates: 119000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 208-PQFP (28x28) Supply Voltage - Operating: 2.375 V to 2.625 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K30QC208-3 - 085137-EP1K30QC208-3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K30QC208-3
085137-EP1K30QC208-3
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K30QC208-3 085137-EP1K30QC208-3
Manufacturer: Altera Win Source Part Number: 085137-EP1K30QC208-3 Mounting: SMD (SMT) Number of I/O: 147 Number of LABs/CLBs: 216 Number of Logic Elements/Cells: 1728 Total RAM Bits: 24576 Number of Gates: 119000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 208-PQFP (28x28) Supply Voltage - Operating: 2.375 V to 2.625 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 085137-EP1K30QC208-3
Mounting: SMD (SMT)
Number of I/O: 147
Number of LABs/CLBs: 216
Number of Logic Elements/Cells: 1728
Total RAM Bits: 24576
Number of Gates: 119000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 208-PQFP (28x28)
Supply Voltage - Operating: 2.375 V to 2.625 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 544-1006-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1006-ND
FPGAs (Field Programmable Gate Array) 544-1006-ND
ACEX-1K® Field Programmable Gate Array (FPGA) IC 147 24576 1728 208-BFQFP

ACEX-1K® Field Programmable Gate Array (FPGA) IC 147 24576 1728 208-BFQFP

Buy Now Datasheet
200MHz 2.5V FPGA Programmable Logic Device - 696-EP1K30QC208-3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200MHz 2.5V FPGA Programmable Logic Device
696-EP1K30QC208-3
200MHz 2.5V FPGA Programmable Logic Device 696-EP1K30QC208-3
FPGA 200MHz PQFP208 119K Gates 1728 LEs 2.5V Product overview: EP1K30QC208-3 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 2.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 200MHz, 2.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1K30QC208-3 can be used for catalog matching and distributor lookup.

FPGA 200MHz PQFP208 119K Gates 1728 LEs 2.5V Product overview: EP1K30QC208-3 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 2.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 200MHz, 2.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1K30QC208-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1K30QC208-3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1K30QC208-3
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1K30QC208-3
IC FPGA 147 I/O 208QFP

IC FPGA 147 I/O 208QFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP1K30QC208-3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1K30QC208-3
FPGAs (Field Programmable Gate Array) EP1K30QC208-3
ACEX-1K® Field Programmable Gate Array (FPGA) IC 147 24576 1728 208-BFQFP

ACEX-1K® Field Programmable Gate Array (FPGA) IC 147 24576 1728 208-BFQFP

Buy Now Datasheet
FPGA 1728 Cells 200MHz CMOS Technology 2.5V 208-Pin PQFP - EP1K30QC208-3 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 1728 Cells 200MHz CMOS Technology 2.5V 208-Pin PQFP
EP1K30QC208-3
FPGA 1728 Cells 200MHz CMOS Technology 2.5V 208-Pin PQFP EP1K30QC208-3
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1K30QC208-3 - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP1K30QC208-3
FPGAs (Field Programmable Gate Array) EP1K30QC208-3
IC FPGA 147 I/O 208QFP

IC FPGA 147 I/O 208QFP

Supplier's Site Datasheet
IC FPGA 147 I/O 208QFP - 386-EP1K30QC208-3 - Utmel Electronic Limited
Hong Kong, China
IC FPGA 147 I/O 208QFP
386-EP1K30QC208-3
IC FPGA 147 I/O 208QFP 386-EP1K30QC208-3
IC FPGA 147 I/O 208QFP

IC FPGA 147 I/O 208QFP

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP1K30QC208-3 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1K30QC208-3
Embedded - FPGAs (Field Programmable Gate Array) EP1K30QC208-3
IC FPGA 147 I/O 208QFP

IC FPGA 147 I/O 208QFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG ODG (Origin Data Global) Utmel Electronic Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 085137-EP1K30QC208-3 544-1006-ND 696-EP1K30QC208-3 EP1K30QC208-3 EP1K30QC208-3 EP1K30QC208-3 EP1K30QC208-3 386-EP1K30QC208-3 EP1K30QC208-3
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K30QC208-3 FPGAs (Field Programmable Gate Array) 200MHz 2.5V FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 1728 Cells 200MHz CMOS Technology 2.5V 208-Pin PQFP FPGAs (Field Programmable Gate Array) IC FPGA 147 I/O 208QFP Embedded - FPGAs (Field Programmable Gate Array)
System Gates 119000 119000 119000 119000 119000 119000
Logic Cells / Logic Blocks 1728 1728 1728 1728 1728
Package Type QFP; Other; 208-PQFP (28x28) Other; 208-BFQFP Other; PQFP QFP; Other; 208-BFQFP PQFP; Other; PQFP QFP; Other; 208-BFQFP QFP; Other; 208-BFQFP
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage Other; 2.375 V ~ 2.625 V Other; 2.5V Other Other; 2.375V ~ 2.625V Other; 2.375V ~ 2.625V Other; 2.5V
Unlock Full Specs
to access all available technical data