Loadable PLD, 0.4ns, CMOS, PBGA256, FINE LINE, BGA-256 Product overview: EP1K30FI256-2 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1K30FI256-2 can be used for catalog matching and distributor lookup.
ACEX-1K® Field Programmable Gate Array (FPGA) IC 171 24576 1728 256-BGA
Manufacturer: Altera
Win Source Part Number: 773811-EP1K30FI256-2
Series: ACEX-1K
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 256-BGA
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 2.625 V
Number of I/O: 171
Number of LABs/CLBs: 216
Number of Logic Elements/Cells: 1728
Total RAM Bits: 24576
Number of Gates: 119000
Part Status: Obsolete(EOL)
Family Name: EP1K30
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-FBGA (17x17)
Alternative Parts (Cross-Reference): APA150-FFG256; APA150-FG256; APA150-FG256X79; APA150-FGG256;
Introduction Date: March 24, 2000
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
IC FPGA 171 I/O 256FBGA
ACEX-1K® Field Programmable Gate Array (FPGA) IC 171 24576 1728 256-BGA
IC FPGA 171 I/O 256FBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC FPGA 171 I/O 256FBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-EP1K30FI256-2 | 544-1833-ND | 773811-EP1K30FI256-2 | EP1K30FI256-2 | EP1K30FI256-2 | EP1K30FI256-2 | EP1K30FI256-2 | EP1K30FI256-2 |
| Product Name | BGA Fpga | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K30FI256-2 | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA 1728 Cells 200MHz CMOS Technology 2.5V 256-Pin FBGA | Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 119000 | 119000 | 119000 | 119000 | 119000 | |||
| Logic Cells / Logic Blocks | 1728 | 1728 | 1728 | 1728 | ||||
| Package Type | Other; FBGA | Other; 256-BGA | Other; 256-BGA | Other; 256-BGA | Other; FBGA | |||
| Internal Frequency | 80 MHz | |||||||
| User I/Os | 171 pins | 171 pins | 171 pins |