Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K30FC256-1N EP1K30FC256-1N

Description
Manufacturer: Altera Win Source Part Number: 773809-EP1K30FC256-1 N Series: ACEX-1K Operating Temperature Range: 0°C ~ 70°C (TA) Package: 256-BBGA Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Number of I/O: 171 Number of LABs/CLBs: 216 Number of Logic Elements/Cells: 1728 Total RAM Bits: 24576 Number of Gates: 119000 Part Status: Obsolete(EOL) Family Name: EP1K30 Categories: Integrated Circuits (ICs) Manufacturer Package: 256-FBGA (17x17) Alternative Parts (Cross-Reference): APA150-FFG256; APA150-FG256; APA150-FG256X79; APA150-FGG256; Introduction Date: March 24, 2000 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 773809-EP1K30FC256-1 N Series: ACEX-1K Operating Temperature Range: 0°C ~ 70°C (TA) Package: 256-BBGA Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Number of I/O: 171 Number of LABs/CLBs: 216 Number of Logic Elements/Cells: 1728 Total RAM Bits: 24576 Number of Gates: 119000 Part Status: Obsolete(EOL) Family Name: EP1K30 Categories: Integrated Circuits (ICs) Manufacturer Package: 256-FBGA (17x17) Alternative Parts (Cross-Reference): APA150-FFG256; APA150-FG256; APA150-FG256X79; APA150-FGG256; Introduction Date: March 24, 2000 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K30FC256-1N - 773809-EP1K30FC256-1N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K30FC256-1N
773809-EP1K30FC256-1N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K30FC256-1N 773809-EP1K30FC256-1N
Manufacturer: Altera Win Source Part Number: 773809-EP1K30FC256-1 N Series: ACEX-1K Operating Temperature Range: 0°C ~ 70°C (TA) Package: 256-BBGA Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Number of I/O: 171 Number of LABs/CLBs: 216 Number of Logic Elements/Cells: 1728 Total RAM Bits: 24576 Number of Gates: 119000 Part Status: Obsolete(EOL) Family Name: EP1K30 Categories: Integrated Circuits (ICs) Manufacturer Package: 256-FBGA (17x17) Alternative Parts (Cross-Reference): APA150-FFG256; APA150-FG256; APA150-FG256X79; APA150-FGG256; Introduction Date: March 24, 2000 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 773809-EP1K30FC256-1N
Series: ACEX-1K
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 256-BBGA
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 2.625 V
Number of I/O: 171
Number of LABs/CLBs: 216
Number of Logic Elements/Cells: 1728
Total RAM Bits: 24576
Number of Gates: 119000
Part Status: Obsolete(EOL)
Family Name: EP1K30
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-FBGA (17x17)
Alternative Parts (Cross-Reference): APA150-FFG256; APA150-FG256; APA150-FG256X79; APA150-FGG256;
Introduction Date: March 24, 2000
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
180MHz FPGA Programmable Logic Device - 696-EP1K30FC256-1N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
180MHz FPGA Programmable Logic Device
696-EP1K30FC256-1N
180MHz FPGA Programmable Logic Device 696-EP1K30FC256-1N
FPGA, 1728LE, 119K Gates, 171 I/O, 180MHz, FBGA-256 Product overview: EP1K30FC256-1N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 180MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1K30FC256-1N can be used for catalog matching and distributor lookup.

FPGA, 1728LE, 119K Gates, 171 I/O, 180MHz, FBGA-256 Product overview: EP1K30FC256-1N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 180MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1K30FC256-1N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1K30FC256-1N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP1K30FC256-1N-ND
FPGAs (Field Programmable Gate Array) EP1K30FC256-1N-ND
ACEX-1K® Field Programmable Gate Array (FPGA) IC 171 24576 1728 256-BGA

ACEX-1K® Field Programmable Gate Array (FPGA) IC 171 24576 1728 256-BGA

Buy Now Datasheet
FPGA 1728 Cells 250MHz CMOS Technology 2.5V 256-Pin FBGA - EP1K30FC256-1N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 1728 Cells 250MHz CMOS Technology 2.5V 256-Pin FBGA
EP1K30FC256-1N
FPGA 1728 Cells 250MHz CMOS Technology 2.5V 256-Pin FBGA EP1K30FC256-1N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1K30FC256-1N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1K30FC256-1N
FPGAs (Field Programmable Gate Array) EP1K30FC256-1N
ACEX-1K® Field Programmable Gate Array (FPGA) IC 171 24576 1728 256-BGA

ACEX-1K® Field Programmable Gate Array (FPGA) IC 171 24576 1728 256-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1K30FC256-1N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1K30FC256-1N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1K30FC256-1N
IC FPGA 171 I/O 256FBGA

IC FPGA 171 I/O 256FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP1K30FC256-1N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1K30FC256-1N
Embedded - FPGAs (Field Programmable Gate Array) EP1K30FC256-1N
IC FPGA 171 I/O 256FBGA

IC FPGA 171 I/O 256FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 773809-EP1K30FC256-1N 696-EP1K30FC256-1N EP1K30FC256-1N-ND EP1K30FC256-1N EP1K30FC256-1N EP1K30FC256-1N EP1K30FC256-1N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K30FC256-1N 180MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGA 1728 Cells 250MHz CMOS Technology 2.5V 256-Pin FBGA FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
System Gates 119000 119000 119000 119000
Logic Cells / Logic Blocks 1728 1728 1728 1728
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage Other; 2.375 V ~ 2.625 V Other; 2.5V Other; 2.375V ~ 2.625V Other
Package Type Other; FBGA Other; 256-BGA Other; FBGA Other; 256-BGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K60ETC144-1X - Lingto Electronic Limited
Specs
System Gates 162000
Logic Cells / Logic Blocks 2560
User I/Os 92 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details