Intel Corporation Fpga EP1K10TI100-2

Description
Loadable PLD, 0.5ns, CMOS, PQFP100, TQFP-100 Product overview: EP1K10TI100-2 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1K10TI100-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Loadable PLD, 0.5ns, CMOS, PQFP100, TQFP-100 Product overview: EP1K10TI100-2 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1K10TI100-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loadable PLD, 0.5ns, CMOS, PQFP100, TQFP-100 Product overview: EP1K10TI100-2 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1K10TI100-2 can be used for catalog matching and distributor lookup.

Loadable PLD, 0.5ns, CMOS, PQFP100, TQFP-100 Product overview: EP1K10TI100-2 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1K10TI100-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K10TI100-2 - 753081-EP1K10TI100-2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K10TI100-2
753081-EP1K10TI100-2
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K10TI100-2 753081-EP1K10TI100-2
Manufacturer: Altera Win Source Part Number: 753081-EP1K10TI100-2 Series: ACEX-1K Operating Temperature Range: -40°C ~ 85°C (TA) Package: 100-TQFP Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V Number of I/O: 66 Number of LABs/CLBs: 72 Number of Logic Elements/Cells: 576 Total RAM Bits: 12288 Number of Gates: 56000 Part Status: Obsolete(EOL) Family Name: EP1K10 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.altera.com RoHS State: Request Verification Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): OR2T06A-5T100; APA150-TQG100PP; OR2T06A-5T100I; Introduction Date: March 24, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 753081-EP1K10TI100-2
Series: ACEX-1K
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 100-TQFP
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 2.625 V
Number of I/O: 66
Number of LABs/CLBs: 72
Number of Logic Elements/Cells: 576
Total RAM Bits: 12288
Number of Gates: 56000
Part Status: Obsolete(EOL)
Family Name: EP1K10
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.altera.com
RoHS State: Request Verification
Manufacturer Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): OR2T06A-5T100; APA150-TQG100PP; OR2T06A-5T100I;
Introduction Date: March 24, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 544-2082-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2082-ND
FPGAs (Field Programmable Gate Array) 544-2082-ND
ACEX-1K® Field Programmable Gate Array (FPGA) IC 66 12288 576 100-TQFP

ACEX-1K® Field Programmable Gate Array (FPGA) IC 66 12288 576 100-TQFP

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP1K10TI100-2 - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP1K10TI100-2
FPGAs (Field Programmable Gate Array) EP1K10TI100-2
IC FPGA 66 I/O 100TQFP

IC FPGA 66 I/O 100TQFP

Supplier's Site Datasheet
FPGA 576 Cells 200MHz CMOS Technology 2.5V 100-Pin TQFP - EP1K10TI100-2 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 576 Cells 200MHz CMOS Technology 2.5V 100-Pin TQFP
EP1K10TI100-2
FPGA 576 Cells 200MHz CMOS Technology 2.5V 100-Pin TQFP EP1K10TI100-2
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1K10TI100-2 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1K10TI100-2
Embedded - FPGAs (Field Programmable Gate Array) EP1K10TI100-2
IC FPGA 66 I/O 100TQFP

IC FPGA 66 I/O 100TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1K10TI100-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1K10TI100-2
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1K10TI100-2
IC FPGA 66 I/O 100TQFP

IC FPGA 66 I/O 100TQFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP1K10TI100-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1K10TI100-2
FPGAs (Field Programmable Gate Array) EP1K10TI100-2
ACEX-1K® Field Programmable Gate Array (FPGA) IC 66 12288 576 100-TQFP

ACEX-1K® Field Programmable Gate Array (FPGA) IC 66 12288 576 100-TQFP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Karl Kruse GmbH & Co. KG Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP1K10TI100-2 753081-EP1K10TI100-2 544-2082-ND EP1K10TI100-2 EP1K10TI100-2 EP1K10TI100-2 EP1K10TI100-2 EP1K10TI100-2
Product Name Fpga Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K10TI100-2 FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 576 Cells 200MHz CMOS Technology 2.5V 100-Pin TQFP Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Internal Frequency 37.5 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage Other; 2.5 Other; 2.375 V ~ 2.625 V Other; 2.375V ~ 2.625V Other Other; 2.375V ~ 2.625V
System Gates 56000 56000 56000 56000
Logic Cells / Logic Blocks 576 576 576
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K30EFC324-3 - Lingto Electronic Limited
Specs
System Gates 113000
Logic Cells / Logic Blocks 1200
User I/Os 128 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details