Intel Corporation 80MHz 2.5V FPGA Programmable Logic Device EP1K10TC144-3N

Description
56K Gate FPGA, 80MHz, 2.5V, TQFP144, 0.7ns Product overview: EP1K10TC144-3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 2.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 80MHz, 2.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1K10TC144-3N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
56K Gate FPGA, 80MHz, 2.5V, TQFP144, 0.7ns Product overview: EP1K10TC144-3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 2.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 80MHz, 2.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1K10TC144-3N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80MHz 2.5V FPGA Programmable Logic Device
696-EP1K10TC144-3N
80MHz 2.5V FPGA Programmable Logic Device 696-EP1K10TC144-3N
56K Gate FPGA, 80MHz, 2.5V, TQFP144, 0.7ns Product overview: EP1K10TC144-3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 2.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 80MHz, 2.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1K10TC144-3N can be used for catalog matching and distributor lookup.

56K Gate FPGA, 80MHz, 2.5V, TQFP144, 0.7ns Product overview: EP1K10TC144-3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MHz, 2.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 80MHz, 2.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1K10TC144-3N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-1830-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1830-ND
FPGAs (Field Programmable Gate Array) 544-1830-ND
ACEX-1K® Field Programmable Gate Array (FPGA) IC 92 12288 576 144-LQFP

ACEX-1K® Field Programmable Gate Array (FPGA) IC 92 12288 576 144-LQFP

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K10TC144-3N - 015390-EP1K10TC144-3N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K10TC144-3N
015390-EP1K10TC144-3N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K10TC144-3N 015390-EP1K10TC144-3N
Manufacturer: Altera Win Source Part Number: 015390-EP1K10TC144-3 N Mounting: SMD (SMT) Number of I/O: 92 Number of LABs/CLBs: 72 Number of Logic Elements/Cells: 576 Total RAM Bits: 12288 Number of Gates: 56000 Family Name: EP1K10 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 144-TQFP (20x20) Supply Voltage - Operating: 2.375 V to 2.625 V Alternative Parts (Cross-Reference): APA075-TQG144ES; AT40K10LV-3BQC; APA450-TQ144PP; AT40K10LV-3BQX; Introduction Date: March 24, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Altera
Win Source Part Number: 015390-EP1K10TC144-3N
Mounting: SMD (SMT)
Number of I/O: 92
Number of LABs/CLBs: 72
Number of Logic Elements/Cells: 576
Total RAM Bits: 12288
Number of Gates: 56000
Family Name: EP1K10
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 144-TQFP (20x20)
Supply Voltage - Operating: 2.375 V to 2.625 V
Alternative Parts (Cross-Reference): APA075-TQG144ES; AT40K10LV-3BQC; APA450-TQ144PP; AT40K10LV-3BQX;
Introduction Date: March 24, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP1K10TC144-3N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1K10TC144-3N
Embedded - FPGAs (Field Programmable Gate Array) EP1K10TC144-3N
IC FPGA 92 I/O 144TQFP

IC FPGA 92 I/O 144TQFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1K10TC144-3N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP1K10TC144-3N
FPGAs (Field Programmable Gate Array) EP1K10TC144-3N
IC FPGA 92 I/O 144TQFP

IC FPGA 92 I/O 144TQFP

Supplier's Site Datasheet
ALTERA EP1K10TC144-3N ACEX 1K FPGA, 1K10, TQFP144, WAFFLE30 - 2936-EP1K10TC144-3N - Utmel Electronic Limited
Hong Kong, China
ALTERA EP1K10TC144-3N ACEX 1K FPGA, 1K10, TQFP144, WAFFLE30
2936-EP1K10TC144-3N
ALTERA EP1K10TC144-3N ACEX 1K FPGA, 1K10, TQFP144, WAFFLE30 2936-EP1K10TC144-3N
ALTERA EP1K10TC144-3N ACEX 1K FPGA, 1K10, TQFP144, WAFFLE30

ALTERA EP1K10TC144-3N ACEX 1K FPGA, 1K10, TQFP144, WAFFLE30

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1K10TC144-3N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1K10TC144-3N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1K10TC144-3N
IC FPGA 92 I/O 144TQFP

IC FPGA 92 I/O 144TQFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP1K10TC144-3N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1K10TC144-3N
FPGAs (Field Programmable Gate Array) EP1K10TC144-3N
ACEX-1K® Field Programmable Gate Array (FPGA) IC 92 12288 576 144-LQFP

ACEX-1K® Field Programmable Gate Array (FPGA) IC 92 12288 576 144-LQFP

Buy Now Datasheet
FPGA 576 Cells 200MHz CMOS Technology 2.5V 144-Pin TQFP - EP1K10TC144-3N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 576 Cells 200MHz CMOS Technology 2.5V 144-Pin TQFP
EP1K10TC144-3N
FPGA 576 Cells 200MHz CMOS Technology 2.5V 144-Pin TQFP EP1K10TC144-3N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP1K10TC144-3N 544-1830-ND 015390-EP1K10TC144-3N EP1K10TC144-3N EP1K10TC144-3N 2936-EP1K10TC144-3N EP1K10TC144-3N EP1K10TC144-3N EP1K10TC144-3N
Product Name 80MHz 2.5V FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K10TC144-3N Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) ALTERA EP1K10TC144-3N ACEX 1K FPGA, 1K10, TQFP144, WAFFLE30 Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 576 Cells 200MHz CMOS Technology 2.5V 144-Pin TQFP
System Gates 56000 56000 56000 56000 10000 56000
Logic Cells / Logic Blocks 576 576 576 576 576
Package Type Other; TQFP LFQP; Other; 144-LQFP QFP; TQFP; Other; 144-TQFP (20x20) QFP; Other; 144-LQFP QFP; Other; TQFP QFP; Other; 144-LQFP TQFP; Other; TQFP
Internal Frequency 80 MHz 80 MHz
User I/Os 92 pins 92 pins 144 pins 92 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K100QC240-3V - Lingto Electronic Limited
Specs
System Gates 263000
Logic Cells / Logic Blocks 4160
User I/Os 189 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details