Loadable PLD, 0.4ns, CMOS, PQFP144, TQFP-144 Product overview: EP1K10TC144-1 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1K10TC144-1 can be used for catalog matching and distributor lookup.
Manufacturer: Intel
Win Source Part Number: 1323381-EP1K10TC144-
Category: Integrated Circuits (ICs)>Embedded>FPGAs
Packaging: Tray
Standard Package: 60
Mounting: Surface Mount
Number of I/O: 92
Number of LABs/CLBs: 72
Number of Logic Elements/Cells: 576
Total RAM Bits: 12288
Number of Gates: 56000
Voltage - Supply: 2.375V ~ 2.625V
Supplier Device Package: 144-TQFP (20x20)
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 144-LQFP
ECCN: 3A991D
Fake Threat In the Open Market: 81
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 974169
Base Product Number: EP1K10
Product Status: Obsolete
RoHS Status: RoHS non-compliant
ACEX-1K® Field Programmable Gate Array (FPGA) IC 92 12288 576 144-LQFP
IC FPGA 92 I/O 144TQFP
IC FPGA 92 I/O 144TQFP
ACEX-1K® Field Programmable Gate Array (FPGA) IC 92 12288 576 144-LQFP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-EP1K10TC144-1 | 1323381-EP1K10TC144-1 | EP1K10TC144-1-ND | EP1K10TC144-1 | EP1K10TC144-1 | EP1K10TC144-1 | EP1K10TC144-1 |
| Product Name | Fpga | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA 576 Cells 250MHz CMOS Technology 2.5V 144-Pin TQFP |
| Internal Frequency | 90 MHz | ||||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Supply Voltage | Other; 2.5 | Other; 2.375V ~ 2.625V | Other | Other; 2.375V ~ 2.625V | |||
| System Gates | 56000 | 56000 | 56000 | ||||
| Logic Cells / Logic Blocks | 576 | 576 | 576 |