ACEX-1K® Field Programmable Gate Array (FPGA) IC 66 12288 576 100-TQFP
Manufacturer: Altera
Win Source Part Number: 773807-EP1K10TC100-2
Series: ACEX-1K
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 100-TQFP
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 2.625 V
Number of I/O: 66
Number of LABs/CLBs: 72
Number of Logic Elements/Cells: 576
Total RAM Bits: 12288
Number of Gates: 56000
Part Status: Obsolete(EOL)
Family Name: EP1K10
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): APA150-TQ100ES; APA075-TQ100PP; APA150-TQG100I; APA150-TQG100;
Introduction Date: March 24, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Loadable PLD, 0.5ns, CMOS, PQFP100, TQFP-100 Product overview: EP1K10TC100-2N from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1K10TC100-2N can be used for catalog matching and distributor lookup.
IC FPGA 66 I/O 100TQFP
IC FPGA 66 I/O 100TQFP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
ACEX-1K® Field Programmable Gate Array (FPGA) IC 66 12288 576 100-TQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP1K10TC100-2N-ND | 773807-EP1K10TC100-2N | 696-EP1K10TC100-2N | EP1K10TC100-2N | EP1K10TC100-2N | EP1K10TC100-2N | EP1K10TC100-2N |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K10TC100-2N | Fpga | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA 576 Cells 200MHz CMOS Technology 2.5V 100-Pin TQFP | FPGAs (Field Programmable Gate Array) |
| Package Type | TQFP; Other; 100-TQFP | TQFP; Other; TQFP | QFP; TQFP; Other; 100-TQFP | ||||
| Pins | 100 | ||||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | |||
| System Gates | 56000 | 56000 | 56000 | ||||
| Logic Cells / Logic Blocks | 576 | 576 | 576 |