ACEX-1K® Field Programmable Gate Array (FPGA) IC 120 12288 576 208-BFQFP
Loadable PLD, 0.7ns, CMOS, PQFP208, PLASTIC, QFP-208 Product overview: EP1K10QC208-3N from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1K10QC208-3N can be used for catalog matching and distributor lookup.
Manufacturer: Altera
Win Source Part Number: 135527-EP1K10QC208-3
Mounting: SMD (SMT)
Number of I/O: 120
Number of LABs/CLBs: 72
Number of Logic Elements/Cells: 576
Total RAM Bits: 12288
Number of Gates: 56000
Family Name: EP1K10
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 208-PQFP (28x28)
Supply Voltage - Operating: 2.375 V to 2.625 V
Alternative Parts (Cross-Reference): APA075-FPQ208X79; APA075-FPQG208PP; APA075-PQ208; APA075-FPQ208;
Introduction Date: March 24, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
IC FPGA 120 I/O 208QFP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC FPGA 120 I/O 208QFP
ACEX-1K® Field Programmable Gate Array (FPGA) IC 120 12288 576 208-BFQFP
IC FPGA 120 I/O 208QFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 544-1827-ND | 696-EP1K10QC208-3N | 135527-EP1K10QC208-3N | EP1K10QC208-3N | EP1K10QC208-3N | EP1K10QC208-3N | EP1K10QC208-3N | EP1K10QC208-3N |
| Product Name | FPGAs (Field Programmable Gate Array) | Fpga | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K10QC208-3N | FPGAs (Field Programmable Gate Array) | FPGA 576 Cells 200MHz CMOS Technology 2.5V 208-Pin PQFP | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 208-BFQFP | QFP; Other; 208-PQFP (28x28) | QFP; Other; 208-BFQFP | PQFP; Other; PQFP | QFP; Other; 208-BFQFP | |||
| Pins | 208 | |||||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Supply Voltage | Other; 2.5 | Other; 2.375 V ~ 2.625 V | Other; 2.375V ~ 2.625V | Other | Other; 2.375V ~ 2.625V | |||
| System Gates | 56000 | 56000 | 56000 | 56000 |