Intel Corporation FPGA Programmable Logic Device EP1K10QC208-2

Description
IC FPGA 120 I/O 208QFP Product overview: EP1K10QC208-2 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1K10QC208-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 120 I/O 208QFP Product overview: EP1K10QC208-2 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1K10QC208-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EP1K10QC208-2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP1K10QC208-2
FPGA Programmable Logic Device 696-EP1K10QC208-2
IC FPGA 120 I/O 208QFP Product overview: EP1K10QC208-2 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1K10QC208-2 can be used for catalog matching and distributor lookup.

IC FPGA 120 I/O 208QFP Product overview: EP1K10QC208-2 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1K10QC208-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K10QC208-2 - 718314-EP1K10QC208-2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K10QC208-2
718314-EP1K10QC208-2
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K10QC208-2 718314-EP1K10QC208-2
Manufacturer: Intel Win Source Part Number: 718314-EP1K10QC208-2 Mounting Style: SMD Number of LABs/CLBs: 72 Number of Logic Elements/Cells: 576 Total RAM Bits: 12288 Number of Gates: 56000 Categories: Integrated Circuits Supplier Device Package: 208-PQFP (28x28) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 208-BFQFP Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Family Part Number: EP1K10 Manufacturer Pack Quantity: 24 MSL Level: 3 (168 Hours) The number of I/O: 120 Supply Voltage (V): 2.375V ~ 2.625V

Manufacturer: Intel
Win Source Part Number: 718314-EP1K10QC208-2
Mounting Style: SMD
Number of LABs/CLBs: 72
Number of Logic Elements/Cells: 576
Total RAM Bits: 12288
Number of Gates: 56000
Categories: Integrated Circuits
Supplier Device Package: 208-PQFP (28x28)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 208-BFQFP
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Family Part Number: EP1K10
Manufacturer Pack Quantity: 24
MSL Level: 3 (168 Hours)
The number of I/O: 120
Supply Voltage (V): 2.375V ~ 2.625V

Buy Now
FPGAs (Field Programmable Gate Array) - EP1K10QC208-2-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP1K10QC208-2-ND
FPGAs (Field Programmable Gate Array) EP1K10QC208-2-ND
ACEX-1K® Field Programmable Gate Array (FPGA) IC 120 12288 576 208-BFQFP

ACEX-1K® Field Programmable Gate Array (FPGA) IC 120 12288 576 208-BFQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1K10QC208-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1K10QC208-2
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1K10QC208-2
IC FPGA 120 I/O 208QFP

IC FPGA 120 I/O 208QFP

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP1K10QC208-2 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1K10QC208-2
Embedded - FPGAs (Field Programmable Gate Array) EP1K10QC208-2
IC FPGA 120 I/O 208QFP

IC FPGA 120 I/O 208QFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1K10QC208-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1K10QC208-2
FPGAs (Field Programmable Gate Array) EP1K10QC208-2
ACEX-1K® Field Programmable Gate Array (FPGA) IC 120 12288 576 208-BFQFP

ACEX-1K® Field Programmable Gate Array (FPGA) IC 120 12288 576 208-BFQFP

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP1K10QC208-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1K10QC208-2
FPGAs (Field Programmable Gate Array) EP1K10QC208-2
ACEX-1K® Field Programmable Gate Array (FPGA) IC 120 12288 576 208-BFQFP

ACEX-1K® Field Programmable Gate Array (FPGA) IC 120 12288 576 208-BFQFP

Buy Now Datasheet
FPGA 576 Cells 200MHz CMOS Technology 2.5V 208-Pin PQFP - EP1K10QC208-2 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 576 Cells 200MHz CMOS Technology 2.5V 208-Pin PQFP
EP1K10QC208-2
FPGA 576 Cells 200MHz CMOS Technology 2.5V 208-Pin PQFP EP1K10QC208-2
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP1K10QC208-2 718314-EP1K10QC208-2 EP1K10QC208-2-ND EP1K10QC208-2 EP1K10QC208-2 EP1K10QC208-2 EP1K10QC208-2
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K10QC208-2 FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 576 Cells 200MHz CMOS Technology 2.5V 208-Pin PQFP
System Gates 56000 56000 56000 56000
Logic Cells / Logic Blocks 576 576 576 576
Package Type Other; Bulk Other; 208-BFQFP QFP; Other; 208-BFQFP PQFP; Other; PQFP
User I/Os 120 pins 120 pins 120 pins
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F780C5N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 132540
User I/Os 534 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details