Intel Corporation FPGAs (Field Programmable Gate Array) EP1K10QC208-1N

Description
ACEX-1K® Field Programmable Gate Array (FPGA) IC 120 12288 576 208-BFQFP
Request a Quote Datasheet
Description
ACEX-1K® Field Programmable Gate Array (FPGA) IC 120 12288 576 208-BFQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EP1K10QC208-1N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP1K10QC208-1N-ND
FPGAs (Field Programmable Gate Array) EP1K10QC208-1N-ND
ACEX-1K® Field Programmable Gate Array (FPGA) IC 120 12288 576 208-BFQFP

ACEX-1K® Field Programmable Gate Array (FPGA) IC 120 12288 576 208-BFQFP

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K10QC208-1N - 918100-EP1K10QC208-1N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K10QC208-1N
918100-EP1K10QC208-1N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K10QC208-1N 918100-EP1K10QC208-1N
Manufacturer: Intel Win Source Part Number: 918100-EP1K10QC208-1 N Series: ACEX-1K® Operating Temperature Range: 0°C ~ 70°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 120 12288 576 208-BFQFP Package: Tray Package: 208-BFQFP Mounting: Surface Mount Number of I/O: 120 Part Status: Obsolete Family Name: EP1K10 Categories: Integrated Circuits (ICs) Case / Package: 208-PQFP (28x28) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 918100-EP1K10QC208-1N
Series: ACEX-1K®
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: series Field Programmable Gate Array (FPGA) IC 120 12288 576 208-BFQFP
Package: Tray
Package: 208-BFQFP
Mounting: Surface Mount
Number of I/O: 120
Part Status: Obsolete
Family Name: EP1K10
Categories: Integrated Circuits (ICs)
Case / Package: 208-PQFP (28x28)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 24
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Loadable PLD, 0.4ns, CMOS, PQFP208, PLASTIC, QFP-208 Product overview: EP1K10QC208-1N from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1K10QC208-1N can be used for catalog matching and distributor lookup.

Loadable PLD, 0.4ns, CMOS, PQFP208, PLASTIC, QFP-208 Product overview: EP1K10QC208-1N from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1K10QC208-1N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP1K10QC208-1N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP1K10QC208-1N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP1K10QC208-1N
IC FPGA 120 I/O 208QFP

IC FPGA 120 I/O 208QFP

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP1K10QC208-1N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP1K10QC208-1N
Embedded - FPGAs (Field Programmable Gate Array) EP1K10QC208-1N
IC FPGA 120 I/O 208QFP

IC FPGA 120 I/O 208QFP

Supplier's Site Datasheet
FPGA 576 Cells 250MHz CMOS Technology 2.5V 208-Pin PQFP - EP1K10QC208-1N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 576 Cells 250MHz CMOS Technology 2.5V 208-Pin PQFP
EP1K10QC208-1N
FPGA 576 Cells 250MHz CMOS Technology 2.5V 208-Pin PQFP EP1K10QC208-1N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP1K10QC208-1N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP1K10QC208-1N
FPGAs (Field Programmable Gate Array) EP1K10QC208-1N
ACEX-1K® Field Programmable Gate Array (FPGA) IC 120 12288 576 208-BFQFP

ACEX-1K® Field Programmable Gate Array (FPGA) IC 120 12288 576 208-BFQFP

Buy Now Datasheet
FPGA ACEX 1K Family 10K Gates 576 Cells 250MHz 0.22um Technology 2.5V 208-Pin PQFP - 386-EP1K10QC208-1N - Utmel Electronic Limited
Hong Kong, China
FPGA ACEX 1K Family 10K Gates 576 Cells 250MHz 0.22um Technology 2.5V 208-Pin PQFP
386-EP1K10QC208-1N
FPGA ACEX 1K Family 10K Gates 576 Cells 250MHz 0.22um Technology 2.5V 208-Pin PQFP 386-EP1K10QC208-1N
FPGA ACEX 1K Family 10K Gates 576 Cells 250MHz 0.22um Technology 2.5V 208-Pin PQFP

FPGA ACEX 1K Family 10K Gates 576 Cells 250MHz 0.22um Technology 2.5V 208-Pin PQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EP1K10QC208-1N-ND 918100-EP1K10QC208-1N 696-EP1K10QC208-1N EP1K10QC208-1N EP1K10QC208-1N EP1K10QC208-1N EP1K10QC208-1N 386-EP1K10QC208-1N
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K10QC208-1N Fpga Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA 576 Cells 250MHz CMOS Technology 2.5V 208-Pin PQFP FPGAs (Field Programmable Gate Array) FPGA ACEX 1K Family 10K Gates 576 Cells 250MHz 0.22um Technology 2.5V 208-Pin PQFP
Package Type Other; 208-BFQFP QFP; Other; 208-PQFP (28x28) Other; PQFP PQFP; Other; PQFP QFP; Other; 208-BFQFP QFP; Other; 208-BFQFP
Pins 208
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
System Gates 56000 56000 56000 56000
Logic Cells / Logic Blocks 576 576 576 576
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details