Loadable PLD, 0.4ns, CMOS, PQFP208, PLASTIC, QFP-208 Product overview: EP1K10QC208-1 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP1K10QC208-1 can be used for catalog matching and distributor lookup.
Manufacturer: Intel
Win Source Part Number: 714172-EP1K10QC208-1
Mounting Style: SMD
Number of LABs/CLBs: 72
Number of Logic Elements/Cells: 576
Total RAM Bits: 12288
Number of Gates: 56000
Categories: Integrated Circuits
Supplier Device Package: 208-PQFP (28x28)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 208-BFQFP
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Family Part Number: EP1K10
Manufacturer Pack Quantity: 24
MSL Level: 3 (168 Hours)
The number of I/O: 120
Supply Voltage (V): 2.375V ~ 2.625V
ACEX-1K® Field Programmable Gate Array (FPGA) IC 120 12288 576 208-BFQFP
IC FPGA 120 I/O 208QFP
IC FPGA 120 I/O 208QFP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
ACEX-1K® Field Programmable Gate Array (FPGA) IC 120 12288 576 208-BFQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-EP1K10QC208-1 | 714172-EP1K10QC208-1 | EP1K10QC208-1-ND | EP1K10QC208-1 | EP1K10QC208-1 | EP1K10QC208-1 | EP1K10QC208-1 |
| Product Name | Fpga | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1K10QC208-1 | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA 576 Cells 250MHz CMOS Technology 2.5V 208-Pin PQFP | FPGAs (Field Programmable Gate Array) |
| System Gates | 56000 | 56000 | 56000 | 56000 | |||
| Logic Cells / Logic Blocks | 576 | 576 | 576 | 576 | |||
| Package Type | Other; PQFP | Other; 208-BFQFP | PQFP; Other; PQFP | QFP; Other; 208-BFQFP | |||
| Internal Frequency | 180 MHz | ||||||
| User I/Os | 120 pins | 120 pins | 120 pins |